Thermik Corporation Thermal Protector (Temperature Controller) F05

Description
Normally closed Resets automatically With connector cables With epoxy Fully insulated in a nomex® cap Switchgear consisting of a movable silver contact (1), a contact bearer (2), a spring snap-in disc (3) and a bimetallic disc (4) which is riveted into one another, undetachable and fixed in a positive lock and self-aligning between a conductive, heat-transferring housing (5) and a contact cap made of steel (6) that is insulated from it, plus a stationary countercontact (7). At the same time, the switchgear is carried by the spring snap-in disc (3) acting as a transfer element for electric current which is held between a supporting collar and a circumferential ring. As such, the bimetallic disc (4) underlying it, that is also stuck out from the movable contact (1), can continuously work (exposed) by mechanical loads without the contact pressure defined by the spring snap-in disc (3) diminishing. As soon as the bimetallic disc (4) reaches its rated switching temperature, it effectively springs against the throw force of the spring snap-in disc (3) into its inverted position. The contact is abruptly opened. The temperature will now fall, the bimetallic disc (4) will only snap back upon reaching a defined reset temperature and the contact is closed again.
Datasheet
Description
Normally closed Resets automatically With connector cables With epoxy Fully insulated in a nomex® cap Switchgear consisting of a movable silver contact (1), a contact bearer (2), a spring snap-in disc (3) and a bimetallic disc (4) which is riveted into one another, undetachable and fixed in a positive lock and self-aligning between a conductive, heat-transferring housing (5) and a contact cap made of steel (6) that is insulated from it, plus a stationary countercontact (7). At the same time, the switchgear is carried by the spring snap-in disc (3) acting as a transfer element for electric current which is held between a supporting collar and a circumferential ring. As such, the bimetallic disc (4) underlying it, that is also stuck out from the movable contact (1), can continuously work (exposed) by mechanical loads without the contact pressure defined by the spring snap-in disc (3) diminishing. As soon as the bimetallic disc (4) reaches its rated switching temperature, it effectively springs against the throw force of the spring snap-in disc (3) into its inverted position. The contact is abruptly opened. The temperature will now fall, the bimetallic disc (4) will only snap back upon reaching a defined reset temperature and the contact is closed again.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Protector (Temperature Controller) - F05 - Thermik Corporation
New Bern, NC, United States
Thermal Protector (Temperature Controller)
F05
Thermal Protector (Temperature Controller) F05
Normally closed Resets automatically With connector cables With epoxy Fully insulated in a nomex® cap Switchgear consisting of a movable silver contact (1), a contact bearer (2), a spring snap-in disc (3) and a bimetallic disc (4) which is riveted into one another, undetachable and fixed in a positive lock and self-aligning between a conductive, heat-transferring housing (5) and a contact cap made of steel (6) that is insulated from it, plus a stationary countercontact (7). At the same time, the switchgear is carried by the spring snap-in disc (3) acting as a transfer element for electric current which is held between a supporting collar and a circumferential ring. As such, the bimetallic disc (4) underlying it, that is also stuck out from the movable contact (1), can continuously work (exposed) by mechanical loads without the contact pressure defined by the spring snap-in disc (3) diminishing. As soon as the bimetallic disc (4) reaches its rated switching temperature, it effectively springs against the throw force of the spring snap-in disc (3) into its inverted position. The contact is abruptly opened. The temperature will now fall, the bimetallic disc (4) will only snap back upon reaching a defined reset temperature and the contact is closed again.
  • Normally closed
  • Resets automatically
  • With connector cables
  • With epoxy
  • Fully insulated in a nomex® cap

Switchgear consisting of a movable silver contact (1), a contact bearer (2), a spring snap-in disc (3) and a bimetallic disc (4) which is riveted into one another, undetachable and fixed in a positive lock and self-aligning between a conductive, heat-transferring housing (5) and a contact cap made of steel (6) that is insulated from it, plus a stationary countercontact (7). At the same time, the switchgear is carried by the spring snap-in disc (3) acting as a transfer element for electric current which is held between a supporting collar and a circumferential ring. As such, the bimetallic disc (4) underlying it, that is also stuck out from the movable contact (1), can continuously work (exposed) by mechanical loads without the contact pressure defined by the spring snap-in disc (3) diminishing. As soon as the bimetallic disc (4) reaches its rated switching temperature, it effectively springs against the throw force of the spring snap-in disc (3) into its inverted position. The contact is abruptly opened. The temperature will now fall, the bimetallic disc (4) will only snap back upon reaching a defined reset temperature and the contact is closed again.

Supplier's Site Datasheet

Technical Specifications

  Thermik Corporation
Product Category Thermal Switches and Thermal Protectors
Product Number F05
Product Name Thermal Protector (Temperature Controller)
Switch Type Normally Closed, NC
Features Automatic Reset
High Temperature Set Point 122 to 392 F (50 to 200 C)
Maximum Current 40 amps
Maximum AC Voltage 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

132T NEMA 4 & 13 Industrial Temperature Switches -  - Neo-Dyn
Specs
High Temperature Set Point -40 to 180 F (-40 to 82 C)
View Details
Tamperproof Thermostat FTO 011 / FTS 011 - 01161.0-02 - STEGO
Specs
Switch Type Normally Open, NO; Normally Closed, NC
Set Point/ Switch Point Multiple Set Points
Mounting/Configuration Surface Mount
View Details
Snap-Action Thermal Control - FC-M1D - Portage Electric Products, Inc.
Portage Electric Products, Inc.
Specs
Switch Type Bi-Metal
Set Point/ Switch Point Fixed Set Point / Switch Point
Mounting/Configuration Insulated Lead Wires
View Details