Thermik Corporation Thermal Protector (Temperature Controller) N01

Description
Normally closed Resets automatically With a connection wire Partially insulated in a plastic cap The switchgear of type series 01 is fixed in a positive lock and is self-aligning between the floor of a conductive housing (1) and acontact cap which is made of steel (2) and insulated from it, plus an integrated stationary silver contact (6) which closes the housing like a button cell. At the same time, the spring snap-in disc (3)which forms the current transfer element bears the movable contact (4) and discharges the flow of current and self-heating from the bimetallic disc (5) by exercising consistent, steady contact pressure. The bimetallic disc (5) is held on the onemovable contact (4) which sticks out through this without having to be welded or fixed. As such, it can continually work (exposed) and only reacts to the ambient temperature in the device to be protected. When the rated switching temperature is reached, thebimetallic disc (5) snaps into its inverted position and pushes thespring snap-in disc (3) downwards. The contact is abruptly opened and the temperature rise of the device to be protected is disrupted. If the ambient temperature now falls, the bimetallic disc (5) snaps back into its start position when reaching the defined reset temperature and the contact is closed again.
Datasheet
Description
Normally closed Resets automatically With a connection wire Partially insulated in a plastic cap The switchgear of type series 01 is fixed in a positive lock and is self-aligning between the floor of a conductive housing (1) and acontact cap which is made of steel (2) and insulated from it, plus an integrated stationary silver contact (6) which closes the housing like a button cell. At the same time, the spring snap-in disc (3)which forms the current transfer element bears the movable contact (4) and discharges the flow of current and self-heating from the bimetallic disc (5) by exercising consistent, steady contact pressure. The bimetallic disc (5) is held on the onemovable contact (4) which sticks out through this without having to be welded or fixed. As such, it can continually work (exposed) and only reacts to the ambient temperature in the device to be protected. When the rated switching temperature is reached, thebimetallic disc (5) snaps into its inverted position and pushes thespring snap-in disc (3) downwards. The contact is abruptly opened and the temperature rise of the device to be protected is disrupted. If the ambient temperature now falls, the bimetallic disc (5) snaps back into its start position when reaching the defined reset temperature and the contact is closed again.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Protector (Temperature Controller) - N01 - Thermik Corporation
New Bern, NC, United States
Thermal Protector (Temperature Controller)
N01
Thermal Protector (Temperature Controller) N01
Normally closed Resets automatically With a connection wire Partially insulated in a plastic cap The switchgear of type series 01 is fixed in a positive lock and is self-aligning between the floor of a conductive housing (1) and acontact cap which is made of steel (2) and insulated from it, plus an integrated stationary silver contact (6) which closes the housing like a button cell. At the same time, the spring snap-in disc (3)which forms the current transfer element bears the movable contact (4) and discharges the flow of current and self-heating from the bimetallic disc (5) by exercising consistent, steady contact pressure. The bimetallic disc (5) is held on the onemovable contact (4) which sticks out through this without having to be welded or fixed. As such, it can continually work (exposed) and only reacts to the ambient temperature in the device to be protected. When the rated switching temperature is reached, thebimetallic disc (5) snaps into its inverted position and pushes thespring snap-in disc (3) downwards. The contact is abruptly opened and the temperature rise of the device to be protected is disrupted. If the ambient temperature now falls, the bimetallic disc (5) snaps back into its start position when reaching the defined reset temperature and the contact is closed again.
  • Normally closed
  • Resets automatically
  • With a connection wire
  • Partially insulated in a plastic cap

The switchgear of type series 01 is fixed in a positive lock and is self-aligning between the floor of a conductive housing (1) and acontact cap which is made of steel (2) and insulated from it, plus an integrated stationary silver contact (6) which closes the housing like a button cell. At the same time, the spring snap-in disc (3)which forms the current transfer element bears the movable contact (4) and discharges the flow of current and self-heating from the bimetallic disc (5) by exercising consistent, steady contact pressure. The bimetallic disc (5) is held on the onemovable contact (4) which sticks out through this without having to be welded or fixed. As such, it can continually work (exposed) and only reacts to the ambient temperature in the device to be protected. When the rated switching temperature is reached, thebimetallic disc (5) snaps into its inverted position and pushes thespring snap-in disc (3) downwards. The contact is abruptly opened and the temperature rise of the device to be protected is disrupted. If the ambient temperature now falls, the bimetallic disc (5) snaps back into its start position when reaching the defined reset temperature and the contact is closed again.

Supplier's Site Datasheet

Technical Specifications

  Thermik Corporation
Product Category Thermal Switches and Thermal Protectors
Product Number N01
Product Name Thermal Protector (Temperature Controller)
Switch Type Normally Closed, NC
Features Automatic Reset
High Temperature Set Point 140 to 392 F (60 to 200 C)
Maximum Current 40 amps
Maximum AC Voltage 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

100T NEMA 4 & 13 Temperature Switches -  - Neo-Dyn
Specs
High Temperature Set Point -40 to 180 F (-40 to 82 C)
View Details
Electronic Hygrostat DCF 010 - 01012.0-20 - STEGO
Specs
Switch Type Normally Open, NO; Normally Closed, NC
Set Point/ Switch Point Multiple Set Points
Mounting/Configuration Surface Mount
View Details
Creep-Action Thermostat With Crimp Connections - A1R - Portage Electric Products, Inc.
Specs
Switch Type Normally Closed, NC; Open on Temperature Rise
Set Point/ Switch Point Fixed Set Point / Switch Point
Mounting/Configuration Crimped Wire Connections
View Details