Thermik Corporation Thermal Protector (Temperature Controller) CWK

Description
Normally closed Does not reset automatically Voltage applied Defined as current sensitive With connector cables Without insulation The switchgear of type series W1 is fixed in a positive lock and is self-aligning between the floor of a conductive housing (1) and a PTC cap made from barium titanate (2) which sticks out from a stationary silver contact (6). At the same time, the spring snap-in disc (3) which forms the current transfer element bears the movable contact (4) and discharges the flow of current and self-heating from the bimetallic disc (5). The bimetallic disc (5) is held from this stuck out movable contact (4) without having to be welded or fixed. As such, it can continually work (exposed). When the rated switching temperature is reached, the bimetallic disc (5) snaps into its inverted position and pushes the spring snap-in disc (3) downwards. The contact is abruptly opened and the temperature rise of the device to be protected is disrupted. As a result of the aluminium oxide-based semiconductor connected in series (7) with a defined series resistance, the switchgear his heated externally depending on the operating current and shutdown. In addition, the PTC resistance switched in parallel now sustains the operating voltage and deploys a defined electrical heating output on the bimetallic disc (5) regardless of the ambient temperature and permanently sustains it above its springback temperature so that the switchgear cannot reset back. The contact remains open. The Thermal protectors can only cool down again and switch to the original closed state when the external operating voltage is no longer applied and/or disconnection from the mains. As a result of this design, it is no longer necessary to connect the Thermal protectors to the potential heat source of the device to be protected. Such Thermal protectors are often applied equally effectively at other places in the device to be protected.
Datasheet
Description
Normally closed Does not reset automatically Voltage applied Defined as current sensitive With connector cables Without insulation The switchgear of type series W1 is fixed in a positive lock and is self-aligning between the floor of a conductive housing (1) and a PTC cap made from barium titanate (2) which sticks out from a stationary silver contact (6). At the same time, the spring snap-in disc (3) which forms the current transfer element bears the movable contact (4) and discharges the flow of current and self-heating from the bimetallic disc (5). The bimetallic disc (5) is held from this stuck out movable contact (4) without having to be welded or fixed. As such, it can continually work (exposed). When the rated switching temperature is reached, the bimetallic disc (5) snaps into its inverted position and pushes the spring snap-in disc (3) downwards. The contact is abruptly opened and the temperature rise of the device to be protected is disrupted. As a result of the aluminium oxide-based semiconductor connected in series (7) with a defined series resistance, the switchgear his heated externally depending on the operating current and shutdown. In addition, the PTC resistance switched in parallel now sustains the operating voltage and deploys a defined electrical heating output on the bimetallic disc (5) regardless of the ambient temperature and permanently sustains it above its springback temperature so that the switchgear cannot reset back. The contact remains open. The Thermal protectors can only cool down again and switch to the original closed state when the external operating voltage is no longer applied and/or disconnection from the mains. As a result of this design, it is no longer necessary to connect the Thermal protectors to the potential heat source of the device to be protected. Such Thermal protectors are often applied equally effectively at other places in the device to be protected.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Protector (Temperature Controller) - CWK - Thermik Corporation
New Bern, NC, United States
Thermal Protector (Temperature Controller)
CWK
Thermal Protector (Temperature Controller) CWK
Normally closed Does not reset automatically Voltage applied Defined as current sensitive With connector cables Without insulation The switchgear of type series W1 is fixed in a positive lock and is self-aligning between the floor of a conductive housing (1) and a PTC cap made from barium titanate (2) which sticks out from a stationary silver contact (6). At the same time, the spring snap-in disc (3) which forms the current transfer element bears the movable contact (4) and discharges the flow of current and self-heating from the bimetallic disc (5). The bimetallic disc (5) is held from this stuck out movable contact (4) without having to be welded or fixed. As such, it can continually work (exposed). When the rated switching temperature is reached, the bimetallic disc (5) snaps into its inverted position and pushes the spring snap-in disc (3) downwards. The contact is abruptly opened and the temperature rise of the device to be protected is disrupted. As a result of the aluminium oxide-based semiconductor connected in series (7) with a defined series resistance, the switchgear his heated externally depending on the operating current and shutdown. In addition, the PTC resistance switched in parallel now sustains the operating voltage and deploys a defined electrical heating output on the bimetallic disc (5) regardless of the ambient temperature and permanently sustains it above its springback temperature so that the switchgear cannot reset back. The contact remains open. The Thermal protectors can only cool down again and switch to the original closed state when the external operating voltage is no longer applied and/or disconnection from the mains. As a result of this design, it is no longer necessary to connect the Thermal protectors to the potential heat source of the device to be protected. Such Thermal protectors are often applied equally effectively at other places in the device to be protected.
  • Normally closed
  • Does not reset automatically
  • Voltage applied
  • Defined as current sensitive
  • With connector cables
  • Without insulation

The switchgear of type series W1 is fixed in a positive lock and is self-aligning between the floor of a conductive housing (1) and a PTC cap made from barium titanate (2) which sticks out from a stationary silver contact (6). At the same time, the spring snap-in disc (3) which forms the current transfer element bears the movable contact (4) and discharges the flow of current and self-heating from the bimetallic disc (5). The bimetallic disc (5) is held from this stuck out movable contact (4) without having to be welded or fixed. As such, it can continually work (exposed). When the rated switching temperature is reached, the bimetallic disc (5) snaps into its inverted position and pushes the spring snap-in disc (3) downwards. The contact is abruptly opened and the temperature rise of the device to be protected is disrupted. As a result of the aluminium oxide-based semiconductor connected in series (7) with a defined series resistance, the switchgear his heated externally depending on the operating current and shutdown. In addition, the PTC resistance switched in parallel now sustains the operating voltage and deploys a defined electrical heating output on the bimetallic disc (5) regardless of the ambient temperature and permanently sustains it above its springback temperature so that the switchgear cannot reset back. The contact remains open. The Thermal protectors can only cool down again and switch to the original closed state when the external operating voltage is no longer applied and/or disconnection from the mains. As a result of this design, it is no longer necessary to connect the Thermal protectors to the potential heat source of the device to be protected. Such Thermal protectors are often applied equally effectively at other places in the device to be protected.

Supplier's Site Datasheet

Technical Specifications

  Thermik Corporation
Product Category Thermal Switches and Thermal Protectors
Product Number CWK
Product Name Thermal Protector (Temperature Controller)
Switch Type Normally Closed, NC
High Temperature Set Point 140 to 320 F (60 to 160 C)
Maximum Current 9 amps
Maximum AC Voltage 277 volts
Unlock Full Specs
to access all available technical data

Similar Products

100T NEMA 4X, 7, 9 & 13 Hazardous Air Temperature Switches -  - Neo-Dyn
Specs
High Temperature Set Point -40 to 180 F (-40 to 82 C)
View Details
Tamperproof Dual Thermostat FTD 011 - 01163.0-02 - STEGO
Specs
Switch Type Normally Open, NO; Normally Closed, NC
Set Point/ Switch Point Multiple Set Points
Mounting/Configuration Surface Mount
View Details
Creep-Action Thermostat With Crimp Connections - A1 - Portage Electric Products, Inc.
Specs
Switch Type Normally Closed, NC; Open on Temperature Rise
Set Point/ Switch Point Fixed Set Point / Switch Point
Hysteresis/ Differential 1 to 2 DegF (0.5556 to 1.11 DegC)
View Details