Thermik Corporation Thermal Protector (Temperature Controller) H06

Description
Normally closed Resets automatically With connector cables With epoxy Fully insulated in the attachment housing Switchgear consisting of a mobile and circular contact bridge (1), a contact bearing pin (2), a spring snap-in disc (3) and a bimetallic disc (4) which is riveted into one another, undetachable and fixed in a positive lock and self-aligning between a non-conductive floor of a housing (5) and an insulating ceramic bearing (6) with two integrated stationary contacts (7) as electrodes. At the same time, the switchgear is supported by the spring snap-in disc (3) with the contact bridge (1) acting as a transfer element for electric current which is held between a supporting collar and a circumferential ring. As such, the bimetallic disc (4) underlying it, that is also stuck out from the contact bearing pin (2), can continuously work (exposed) by mechanical loads without the contact pressure defined by the spring snap-in disc (3) diminishing. As soon as the bimetallic disc (4) reaches its rated switching temperature, it effectively springs against the throw force of the spring snap-in disc (3) into its inverted position. The contacts are abruptly opened. The temperature will now fall. The bimetallic disc (4) will only snap back upon reaching a defined reset temperature and the contacts will be closed again. As the contact bearing pin (2) is appropriately dimensioned, an easy, circular rotation of the circle-shaped contact bridge (1) is enabled with every switch so that transfer resistances remain constantly below the minimum limit after many switch cycles and the long term stability is sustained even under high levels of stress.
Description
Normally closed Resets automatically With connector cables With epoxy Fully insulated in the attachment housing Switchgear consisting of a mobile and circular contact bridge (1), a contact bearing pin (2), a spring snap-in disc (3) and a bimetallic disc (4) which is riveted into one another, undetachable and fixed in a positive lock and self-aligning between a non-conductive floor of a housing (5) and an insulating ceramic bearing (6) with two integrated stationary contacts (7) as electrodes. At the same time, the switchgear is supported by the spring snap-in disc (3) with the contact bridge (1) acting as a transfer element for electric current which is held between a supporting collar and a circumferential ring. As such, the bimetallic disc (4) underlying it, that is also stuck out from the contact bearing pin (2), can continuously work (exposed) by mechanical loads without the contact pressure defined by the spring snap-in disc (3) diminishing. As soon as the bimetallic disc (4) reaches its rated switching temperature, it effectively springs against the throw force of the spring snap-in disc (3) into its inverted position. The contacts are abruptly opened. The temperature will now fall. The bimetallic disc (4) will only snap back upon reaching a defined reset temperature and the contacts will be closed again. As the contact bearing pin (2) is appropriately dimensioned, an easy, circular rotation of the circle-shaped contact bridge (1) is enabled with every switch so that transfer resistances remain constantly below the minimum limit after many switch cycles and the long term stability is sustained even under high levels of stress.
Datasheet
Datasheet Summary
Powered by GS/AI

The Thermal Protector H06 from Thermik Corporation is a normally closed temperature controller designed for automatic reset. It features a robust construction that includes a mobile circular contact bridge, a contact bearing pin, a spring snap-in disc, and a bimetallic disc, all of which are riveted together to ensure durability and reliability. The device operates by opening contacts when the bimetallic disc reaches its nominal switching temperature, and it automatically resets once the temperature falls below a defined reset threshold.

The H06 model offers a nominal switching temperature range from 70 °C to 200 °C, with a standard tolerance of ±5 K. It is capable of handling operational voltages up to 500 V AC and 28 V DC, with a maximum switching current of 25 A for AC and 40 A for DC applications. The device is designed for high performance, featuring a very short bounce time of less than 1 ms and low contact resistance, ensuring long-term stability even under mechanical stress.

The H06 is fully insulated within its attachment housing and is suitable for installation in protection classes I and II. It also meets various international standards, including IEC, ENEC, VDE, UL, CSA, and CQC, making it a versatile choice for engineers seeking a reliable thermal protection solution.

Datasheet Summary
Powered by GS/AI

The Thermal Protector H06 from Thermik Corporation is a normally closed temperature controller designed for automatic reset. It features a robust construction that includes a mobile circular contact bridge, a contact bearing pin, a spring snap-in disc, and a bimetallic disc, all of which are riveted together to ensure durability and reliability. The device operates by opening contacts when the bimetallic disc reaches its nominal switching temperature, and it automatically resets once the temperature falls below a defined reset threshold.

The H06 model offers a nominal switching temperature range from 70 °C to 200 °C, with a standard tolerance of ±5 K. It is capable of handling operational voltages up to 500 V AC and 28 V DC, with a maximum switching current of 25 A for AC and 40 A for DC applications. The device is designed for high performance, featuring a very short bounce time of less than 1 ms and low contact resistance, ensuring long-term stability even under mechanical stress.

The H06 is fully insulated within its attachment housing and is suitable for installation in protection classes I and II. It also meets various international standards, including IEC, ENEC, VDE, UL, CSA, and CQC, making it a versatile choice for engineers seeking a reliable thermal protection solution.

Suppliers

Company
Product
Description
Supplier Links
Thermal Protector (Temperature Controller) - H06 - Thermik Corporation
New Bern, NC, United States
Thermal Protector (Temperature Controller)
H06
Thermal Protector (Temperature Controller) H06
Normally closed Resets automatically With connector cables With epoxy Fully insulated in the attachment housing Switchgear consisting of a mobile and circular contact bridge (1), a contact bearing pin (2), a spring snap-in disc (3) and a bimetallic disc (4) which is riveted into one another, undetachable and fixed in a positive lock and self-aligning between a non-conductive floor of a housing (5) and an insulating ceramic bearing (6) with two integrated stationary contacts (7) as electrodes. At the same time, the switchgear is supported by the spring snap-in disc (3) with the contact bridge (1) acting as a transfer element for electric current which is held between a supporting collar and a circumferential ring. As such, the bimetallic disc (4) underlying it, that is also stuck out from the contact bearing pin (2), can continuously work (exposed) by mechanical loads without the contact pressure defined by the spring snap-in disc (3) diminishing. As soon as the bimetallic disc (4) reaches its rated switching temperature, it effectively springs against the throw force of the spring snap-in disc (3) into its inverted position. The contacts are abruptly opened. The temperature will now fall. The bimetallic disc (4) will only snap back upon reaching a defined reset temperature and the contacts will be closed again. As the contact bearing pin (2) is appropriately dimensioned, an easy, circular rotation of the circle-shaped contact bridge (1) is enabled with every switch so that transfer resistances remain constantly below the minimum limit after many switch cycles and the long term stability is sustained even under high levels of stress.
  • Normally closed
  • Resets automatically
  • With connector cables
  • With epoxy
  • Fully insulated in the attachment housing

Switchgear consisting of a mobile and circular contact bridge (1), a contact bearing pin (2), a spring snap-in disc (3) and a bimetallic disc (4) which is riveted into one another, undetachable and fixed in a positive lock and self-aligning between a non-conductive floor of a housing (5) and an insulating ceramic bearing (6) with two integrated stationary contacts (7) as electrodes. At the same time, the switchgear is supported by the spring snap-in disc (3) with the contact bridge (1) acting as a transfer element for electric current which is held between a supporting collar and a circumferential ring. As such, the bimetallic disc (4) underlying it, that is also stuck out from the contact bearing pin (2), can continuously work (exposed) by mechanical loads without the contact pressure defined by the spring snap-in disc (3) diminishing. As soon as the bimetallic disc (4) reaches its rated switching temperature, it effectively springs against the throw force of the spring snap-in disc (3) into its inverted position. The contacts are abruptly opened. The temperature will now fall. The bimetallic disc (4) will only snap back upon reaching a defined reset temperature and the contacts will be closed again. As the contact bearing pin (2) is appropriately dimensioned, an easy, circular rotation of the circle-shaped contact bridge (1) is enabled with every switch so that transfer resistances remain constantly below the minimum limit after many switch cycles and the long term stability is sustained even under high levels of stress.

Supplier's Site Datasheet

Technical Specifications

  Thermik Corporation
Product Category Thermal Switches and Thermal Protectors
Product Number H06
Product Name Thermal Protector (Temperature Controller)
Switch Type Normally Closed, NC
Features Automatic Reset
High Temperature Set Point 158 to 392 F (70 to 200 C)
Maximum Current 40 amps
Maximum AC Voltage 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

132TC Temperature Switch/Internal Adjustment -  - Neo-Dyn
Specs
High Temperature Set Point -40 to 180 F (-40 to 82 C)
View Details
Electronic Hygrostat DCF 010 - 01012.0-20 - STEGO
Specs
Switch Type Normally Open, NO; Normally Closed, NC
Set Point/ Switch Point Multiple Set Points
Mounting/Configuration Surface Mount
View Details
Snap-Action Thermal Control - H - Portage Electric Products, Inc.
Portage Electric Products, Inc.
Specs
Switch Type Normally Closed, NC; Open on Temperature Rise
Set Point/ Switch Point Fixed Set Point / Switch Point
Mounting/Configuration Factory installed lead wires or terminals
View Details