The switchgear of type series 01 is fixed in a positive lock and is self-aligning between the floor of a conductive housing (1) and acontact cap which is made of steel (2) and insulated from it, plus an integrated stationary silver contact (6) which closes the housing like a button cell. At the same time, the spring snap-in disc (3)which forms the current transfer element bears the movable contact (4) and discharges the flow of current and self-heating from the bimetallic disc (5) by exercising consistent, steady contact pressure. The bimetallic disc (5) is held on the onemovable contact (4) which sticks out through this without having to be welded or fixed. As such, it can continually work (exposed) and only reacts to the ambient temperature in the device to be protected. When the rated switching temperature is reached, thebimetallic disc (5) snaps into its inverted position and pushes thespring snap-in disc (3) downwards. The contact is abruptly opened and the temperature rise of the device to be protected is disrupted. If the ambient temperature now falls, the bimetallic disc (5) snaps back into its start position when reaching the defined reset temperature and the contact is closed again.
| Thermik Corporation | |
|---|---|
| Product Category | Thermal Switches and Thermal Protectors |
| Product Number | S01-HT |
| Product Name | Thermal Protector (Temperature Controller) |
| Switch Type | Normally Closed, NC |
| Features | Automatic Reset |
| High Temperature Set Point | 401 to 392 F (205 to 200 C) |
| Maximum Current | 2.5 amps |