ProTek Devices Datasheets for Surge Suppressors

Surge suppressors are used to protect equipment from transient over voltages in power, data, and telephone circuits.
Surge Suppressors: Learn more

Product Name Notes
120V AC Power Line Surge Suppressor FEATURES • IEC 61000-4-5 (Surge): 1kA, 8/20µs - Level 4(Line-Line) & 333A Level 4(Line-Ground) • Meets ANSI/IEEE C62.41 Requirements • Listed to CSA, File...
15kW Power TVS Component FEATURES • IEC 61000-4-5 (Surge): 48A, 8/20µs - L3 (Line-Gnd), L4 (Line-Line) & L1 (Power) • 15,000 Watts Peak Pulse Power per Line (tp=10/1000µs) • Unidirectional...
240V AC Power Line Surge Suppressor FEATURES • IEC 61000-4-5 (Surge): 1kA, 8/20µs - Level 4(Line-Line) & 333A Level 4(Line-Ground) • Meets ANSI/IEEE C62.41 Requirements • Listed to CSA, File...
3000 Watt TVS Component FEATURES • IEC 61000-4-5 (Surge): 48A, 8/20µs - Level 3(Line-Ground), Level 4(Line-Line) & Level 1(Power) • 3000 Watts Peak Pulse Power per Line (tp = 10/1000µs)...
30kW Power TVS Component FEATURES • IEC 61000-4-5 (Surge): 48A, 8/20µs - L3 (Line-Gnd), L4 (Line-Line) & L1 (Power) • 30,000 Watts Peak Pulse Power per Line (tp=10/1000µs) • Unidirectional...
5000 Watt TVS Component FEATURES • IEC 61000-4-5 (Surge): 48A, 8/20µs - Level 3(Line-Ground), Level 4(Line-Line) & Level 1(Power) • 5000 Watts Peak Pulse Power per Line (tp = 10/1000µs)...
AC Power Bus Voltage Suppressor FEATURES • Meets the Following Military Specifications: DOD-STD-1399, MIL-STD-2036, MIL-STD-704 & MIL-PRF-19500/507 • 7,500 & 15,000 Watts Peak Pulse Power per Line (tp=10/1000µ) • Each...
Coaxial Protector FEATURES • IEC 61000-4-5 (Surge): 24A, 8/20µs - Level 2(Line-Gnd) & Level 3(Line-Line) • BNC Connection • Low Capacitance • Completely Enclosed Aluminum Housing • Low Clamping Voltage...
Data Process Line Protector FEATURES • IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV • IEC 61000-4-4 (EFT): 40A - 5/50ns • IEC 61000-4-5 (Surge): 8/20µs - 95A, Level...
Digital Process Data Line Protector FEATURES • IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV • IEC 61000-4-4 (EFT): 40A - 5/50ns • IEC 61000-4-5 (Surge): 8/20µs - 95A,...
Dual 4-20mA Control Loop Protector FEATURES • IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV • IEC 61000-4-4 (EFT): 40A - 5/50ns • IEC 61000-4-5 (Surge): 8/20µs - 95A,...
High Energy Extended Pulse TVS FEATURES • IEC 61000-4-5 (Surge): 95A, 8/20µs Level 3 (Line-Ground) & Level 4 (Line-Line) • 10 kilowatts Peak Pulse Power per Line (tp=1ms) • Each...
High Energy Extended Pulse TVS FEATURES • IEC 61000-4-5 (Surge): 95A, 8/20µs Level 3 (Line-Ground) & Level 4 (Line-Line) • Meets MIL-STD-1275 Military Specification • 30 kilowatts Peak Pulse Power...
High Power Aircraft/Vehicle DC Power Bus Voltage Suppressor FEATURES • Meets the Following Military Specifications: MIL-STD-704 • 15 kilowatts Peak Pulse Power per Line (tp=10/1000µs) • Each Device 100% Tested...
High Speed Ethernet Data Line Protector FEATURES • IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV • IEC 61000-4-4 (EFT): 40A - 5/50ns • IEC 61000-4-5 (Surge): 8/20µs -...
Industrial Computer Data Line Protector FEATURES • IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV • IEC 61000-4-4 (EFT): 40A - 5/50ns • IEC 61000-4-5 (Surge): 8/20µs - 95A,...
Low Profile 120V AC Power Line Surge Suppressor FEATURES • IEC 61000-4-5 (Surge): 1kA, 8/20µs - Level 4(Line-Line) & 333A Level 4(Line-Ground) • Meets ANSI/IEEE C62.41 Outdoor Requirements • Listed...
Low Profile 240V AC Power Line Surge Suppressor FEATURES • IEC 61000-4-5 (Surge): 1kA, 8/20µs - Level 4(Line-Line) & 333A Level 4(Line-Ground) • Meets ANSI/IEEE C62.41 Outdoor Requirements • Listed...
Low Profile 240V AC Power Line Surge Suppressor FEATURES • IEC 61000-4-5 (Surge): 1kA, 8/20µs - Level 4(Line-Line) • Meets ANSI/IEEE C62.41 Outdoor Requirements • Listed to CSA, File LR65240...
PBX Low Voltage Telephone Protector FEATURES • IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV • IEC 61000-4-4 (EFT): 40A - 5/50ns • IEC 61000-4-5 (Surge): 8/20µs - 95A,...
Power Bus Voltage Suppressor FEATURES • 2250 kilowatts Peak Pulse Power per Line (tp=8/20µs) • 78 Volts Bidirectional • RoHS Compliant (Exemption 7A - High Power Device) APPLICATIONS • Power...
Power TVS Component FEATURES • IEC 61000-4-5 (Surge): 48A, 8/20µs - L3 (Line-Gnd), L4 (Line-Line) & L1 (Power) • 15,000 Watts Peak Pulse Power per Line (tp=10/1000µs) • Unidirectional &
Power TVS Component FEATURES • IEC 61000-4-5 (Surge): 48A, 8/20µs - L3 (Line-Gnd), L4 (Line-Line) & L1 (Power) • 30,000 Watts Peak Pulse Power per Line (tp=10/1000µs) • Unidirectional &
Shipboard/AC Power Bus Voltage Suppressor FEATURES • Meets the Following Military Specifications: DOD-STD-1399 & MIL-STD-704A • 60 & 90 kilowatts Peak Pulse Power per Line (tp=1.2/50µs) • Each Device 100%...
Telephone Interface Protector FEATURES • IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV • IEC 61000-4-4 (EFT): 40A - 5/50ns • IEC 61000-4-5 (Surge): 8/20µs - 95A, Level 4...
Two Line Pair 4-20mA Control Loop Protector FEATURES • IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV • IEC 61000-4-4 (EFT): 40A - 5/50ns • IEC 61000-4-5 (Surge): 8/20µs...