PBX Low Voltage Telephone Protector FEATURES
• IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV
• IEC 61000-4-4 (EFT): 40A - 5/50ns
• IEC 61000-4-5 (Surge): 8/20µs - 95A, Level 4 (Line-Gnd) & 48A, Level 4 (Line-Line)
• Designed for ±50 Volt (Peak) Telephone Lines
• 4 Wire, Line-to-Ground Protection
• Permanent Two-Stage Protection
• Subnanosecond Response Time
• Automatic Reset - Does Not Interrupt Service
• Effective Against Lightning, Inductive Switching and ESD
APPLICATIONS
• Telcom Terminal Equipment
• Data/Telcom Interfaces
• Dedicated Fax & Modem
| ProTek Devices | |
|---|---|
| Product Category | Dataline and DC Signal Surge Suppressors |
| Product Number | TEL50B |
| Surge Current | 10000 amps |