Industrial Computer Data Line Protector FEATURES
• IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV
• IEC 61000-4-4 (EFT): 40A - 5/50ns
• IEC 61000-4-5 (Surge): 8/20µs - 95A, Level 4 (Line-Gnd) & 48A, Level 4 (Line-Line)
• 4 Wire Line-Ground Protection
• Designed for EIA Standard RS-232 Data Lines
• Permanent Two-Stage, 2 Line Pair or 4 Line Protector
• Subnanosecond Response Time
• Automatic Reset - Does Not Interrupt Service
• Effective Against Lightning, Inductive Switching and ESD
APPLICATIONS
• RS-232 Transmission Lines
• Catagory 3 Systems
• Control & Monitoring Systems
• Analog Signal Transmissions
• Telemetry Outstations
| ProTek Devices | |
|---|---|
| Product Category | Dataline and DC Signal Surge Suppressors |
| Product Number | 232E |
| Surge Current | 10000 amps |