Dual 4-20mA Control Loop Protector FEATURES
• IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV
• IEC 61000-4-4 (EFT): 40A - 5/50ns
• IEC 61000-4-5 (Surge): 8/20µs - 95A, Level 4 (Line-Gnd) & 48A, Level 4 (Line-Line)
• Designed for 4-20mA Current Loops
• Automatic Reset - Does Not Interrupt Service
• Permanent Two-Stage Line Pair Protection
• Common Mode & Differential Mode Protection
• Subnanosecond Response Time
• Effective Against Lightning, Inductive Switching and ESD
APPLICATIONS
• Security Alarm Systems
• Industrial Control & Monitoring Systems
• Remote Tech Site Station
• Process Control Loops
| ProTek Devices | |
|---|---|
| Product Category | Dataline and DC Signal Surge Suppressors |
| Product Number | 420E225 |
| Surge Current | 10000 amps |