15kW Power TVS Component FEATURES
• IEC 61000-4-5 (Surge): 48A, 8/20µs - L3 (Line-Gnd), L4 (Line-Line) & L1 (Power)
• 15,000 Watts Peak Pulse Power per Line (tp=10/1000µs)
• Unidirectional & Bidirectional Configurations
• Easy Mounting to Printed Circuit Board
• Available in Multiple Voltage Types Ranging From: 17V to 220V
• RoHS Compliant
APPLICATIONS
• Relay Drives
• Motor (Start/Stop) Back EMF Protection
• Module Lightning Protection
• Secondary Lightning Protection for AC/DC
| ProTek Devices | |
|---|---|
| Product Category | Surge Protective Devices (SPDs) |
| Product Number | 15KP30A |
| Surge Current | 296 amps |