ProTek Devices Datasheets for Thyristor Surge Suppressors

Thyristor surge suppressors are semiconductor chips used to protect circuits and devices from over-voltage and over-current.
Thyristor Surge Suppressors: Learn more

Product Name Notes
Thyristor Surge Suppressor FEATURES • IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV • IEC 61000-4-4 (EFT): 40A - 5/50ns • IEC 61000-4-5 (Surge): 8/20µs - 95A, L4(Line-Gnd), 48A,...