ProTek Devices Datasheets for Surge Protective Devices (SPDs)
Surge protective devices (SPDs) are designed to protect equipment against temporary excess voltage and/or current.
Surge Protective Devices (SPDs): Learn more
| Product Name | Notes |
|---|---|
| 15kW Power TVS Component FEATURES • IEC 61000-4-5 (Surge): 48A, 8/20µs - L3 (Line-Gnd), L4 (Line-Line) & L1 (Power) • 15,000 Watts Peak Pulse Power per Line (tp=10/1000µs) • Unidirectional... | |
| 3000 Watt TVS Component FEATURES • IEC 61000-4-5 (Surge): 48A, 8/20µs - Level 3(Line-Ground), Level 4(Line-Line) & Level 1(Power) • 3000 Watts Peak Pulse Power per Line (tp = 10/1000µs)... | |
| 30kW Power TVS Component FEATURES • IEC 61000-4-5 (Surge): 48A, 8/20µs - L3 (Line-Gnd), L4 (Line-Line) & L1 (Power) • 30,000 Watts Peak Pulse Power per Line (tp=10/1000µs) • Unidirectional... | |
| 5000 Watt TVS Component FEATURES • IEC 61000-4-5 (Surge): 48A, 8/20µs - Level 3(Line-Ground), Level 4(Line-Line) & Level 1(Power) • 5000 Watts Peak Pulse Power per Line (tp = 10/1000µs)... | |
| High Energy Extended Pulse TVS FEATURES • IEC 61000-4-5 (Surge): 95A, 8/20µs Level 3 (Line-Ground) & Level 4 (Line-Line) • 10 kilowatts Peak Pulse Power per Line (tp=1ms) • Each... | |
| High Energy Extended Pulse TVS FEATURES • IEC 61000-4-5 (Surge): 95A, 8/20µs Level 3 (Line-Ground) & Level 4 (Line-Line) • Meets MIL-STD-1275 Military Specification • 30 kilowatts Peak Pulse Power... | |
| Power TVS Component FEATURES • IEC 61000-4-5 (Surge): 48A, 8/20µs - L3 (Line-Gnd), L4 (Line-Line) & L1 (Power) • 15,000 Watts Peak Pulse Power per Line (tp=10/1000µs) • Unidirectional & | |
| Power TVS Component FEATURES • IEC 61000-4-5 (Surge): 48A, 8/20µs - L3 (Line-Gnd), L4 (Line-Line) & L1 (Power) • 30,000 Watts Peak Pulse Power per Line (tp=10/1000µs) • Unidirectional & |