Sifam Tinsley UK Moving Coil DC Meter SiDS

Description
The moving coil panel meters, DS 48/72/96/144 housed in moulded polycarbonate cases are suitable for the measurement of DC currents and voltages. These instruments offer several advantages in switchboards and Generating Set Panels. Number of meters can be mounted in a Panel Cut out (Mosaic mounting). Front glass, Bezel & Dial can be easily replaced. Features • Linear scale • Glass filled polycarbonate housing (UL 94-V-0) • Knife edge pointer • Easily replaceable glass and bezel
Datasheet
Description
The moving coil panel meters, DS 48/72/96/144 housed in moulded polycarbonate cases are suitable for the measurement of DC currents and voltages. These instruments offer several advantages in switchboards and Generating Set Panels. Number of meters can be mounted in a Panel Cut out (Mosaic mounting). Front glass, Bezel & Dial can be easily replaced. Features • Linear scale • Glass filled polycarbonate housing (UL 94-V-0) • Knife edge pointer • Easily replaceable glass and bezel
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Moving Coil DC Meter - SiDS - Sifam Tinsley UK
Braintree, Essex, United Kingdom
Moving Coil DC Meter
SiDS
Moving Coil DC Meter SiDS
The moving coil panel meters, DS 48/72/96/144 housed in moulded polycarbonate cases are suitable for the measurement of DC currents and voltages. These instruments offer several advantages in switchboards and Generating Set Panels. Number of meters can be mounted in a Panel Cut out (Mosaic mounting). Front glass, Bezel & Dial can be easily replaced. Features • Linear scale • Glass filled polycarbonate housing (UL 94-V-0) • Knife edge pointer • Easily replaceable glass and bezel

The moving coil panel meters, DS 48/72/96/144 housed in moulded polycarbonate cases are suitable for the measurement of DC currents and voltages.

These instruments offer several advantages in switchboards and Generating Set Panels. Number of meters can be mounted in a Panel Cut out (Mosaic mounting). Front glass, Bezel & Dial can be easily replaced.

Features

• Linear scale
• Glass filled polycarbonate housing (UL 94-V-0)
• Knife edge pointer
• Easily replaceable glass and bezel

Supplier's Site Datasheet

Technical Specifications

  Sifam Tinsley UK
Product Category Analog Panel Meters
Product Number SiDS
Product Name Moving Coil DC Meter
Features Illuminated
Voltage Range 0.0150 to 1000 volts
Current Range 1.50E-5 to 100 amps
Analog Input Channels 1
Input Type AC Voltage; AC Current
Unlock Full Specs
to access all available technical data

Similar Products

Multi Function Panel Meters - 2872194 - RS Components, Ltd.
Specs
Input Type Frequency; Frequency
Width 68 mm (2.68 inch)
Height 68 mm (2.68 inch)
View Details
Presentor - AL Series Analogue Meter - AL39B - Sifam
Specs
Features Illuminated
Scale Type Expanded Scale
Scale Length 3.84 inch (97.54 mm)
View Details
Analog Panel Meter, 3-Ph, 96Mm X 96Mm; Meter Function Sifam Tinsley - 50AC4609 - Newark, An Avnet Company
Specs
Voltage Range 120 volts
Current Range 0.0 amps
Input Type Power
View Details
Panel Meter / Rugged Seal Controllers -  - Simpson Electric Company
Specs
Face Type Rectangular
Width 38.1 to 88.9 mm (1.5 to 3.5 inch)
View Details