SEC America, LLC Datasheets for Power Supplies
Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| 20CT is an advanced switch-mode DC power supply specifically designed for land mobile radio applications. The power supply produces clean reliable power which is highly filtered to suppress radio frequency... | |
| Common methods often used to realize maximize transceiver output power, involve boosting the overall voltage of the host vehicle's electrical system. This approach impacts negatively on the life of lamps... | |
| ETC 1224-7 is a trailer wiring harness connector between a North American 12 Volt commercial towing vehicle and 24 Volt NATO military trailer. ETC 1224-7 provides 6 independent circuits capable... | |
| ETC 1224B is an electrical interface between a North American 12 Volt commercial towing vehicle and a 24 Volt European trailer. ETC 1224B provides 6 independent circuits capable of supplying... | |
| Model 1612 MS is a high efficiency modified sine wave inverter, which converts 12 Volts DC (Nominal) to 1600 watts of AC power at 120 Volts, 60 Hz. The unit... | |
| Model 1624 MS is a high efficiency modified sine wave inverter, which converts 24 Volts DC (Nominal) to 1600 watts of AC power at 120 Volts, 60 Hz. The unit... | |
| Model 2712 MS is a high efficiency modified sine wave inverter, which converts 12 Volts DC (Nominal) to 2700 watts of AC power at 120 Volts, 60 Hz. The unit... | |
| Model 2724 MS is a high efficiency modified sine-wave inverter, which converts 24 Volts DC (Nominal) to 2700 watts of AC power at 120 Volts, 60 Hz. The unit comes... | |
| Model 812 MS is a high efficiency modified sine wave inverter which converts 12 Volts DC (Nominal) to 800 watts of AC power at 120 Volts, 60 Hz. The unit... | |
| Model 824 MS is a high efficiency modified sine wave inverter, which converts 24 Volts DC (Nominal) to 800 watts of AC power at 120 Volts, 60 Hz. The unit... | |
| Model SSV 1000-12 is a high efficiency inverter which converts 12 Volts DC to 1000 Watts of pure sine wave AC power at 120 Volts, 60 Hz. Features include built-in... | |
| Model SSV 1000-24 is a high efficiency inverter which converts 24 Volts DC to 1000 Watts of pure sine wave AC power at 120 Volts, 60 Hz. Features include built-in... | |
| Model SSV 1500-12 is a high efficiency inverter which converts 12 Volts DC to 1500 Watts of pure sine wave AC power at 120 Volts, 60 Hz. Features include built-in... | |
| Model SSV 1500-24 is a high efficiency inverter which converts 24 Volts DC power to 1500 Watts of pure sine wave AC power at 120 Volts, 60 Hz. Features include... | |
| Model SSV 600-12 is a high efficiency inverter which converts 12 Volts DC to 600 Watts of pure sine wave AC power at 120 Volts, 60 Hz. Features include built-in... | |
| Model SSV 600-24 is a high efficiency inverter which converts 24 Volts DC to 600 Watts of pure sine wave AC power at 120 Volts, 60 Hz. Features include built-in... | |
| Often used methods to realize maximize mobile transceiver output power, involve boosting the overall voltage of the host vehicle's electrical system. This approach impacts negatively on the life of lamps... | |
| SEC100BRM is a modular 19" rack mount AC/DC power supply, which can provide up to 100 Amps of continuous power. The output DC voltage is highly regulated at 13.8 Volts... | |
| SEC40BRM is a modular 19" rack mount AC/DC power supply, which can provide up to 40 Amps of continuous power. The output DC voltage is highly regulated at 13.8 Volts... | |
| SEC60BRM is a modular 19" rack mount AC/DC power supply, which can provide up to 60 Amps of continuous power. The output DC voltage is highly regulated at 13.8 Volts... | |
| SEC80BRM is a modular 19" rack mount AC/DC power supply, which can provide up to 80 Amps of continuous power. The output DC voltage is highly regulated at 13.8 Volts... | |
| SP inverters convert 12 volt DC automotive power to 120 volt alternating current. SP 300 is compact and pocket sized and is capable of producing 300 Watts of continuous AC... | |
| SP inverters convert 12 volt DC automotive power to 120 volt alternating current. SP 500 is compact and pocket sized and is capable of producing 300 Watts of continuous AC... | |
| The Model 10 SRB is a no frills OEM power supply. Its outer case is fabricated of galvanized steel while over-the-top heat dissipation is achieved through a robust aluminum heat... | |
| The Model 12CT is a compact and lightweight desk-top power supply ideal for communications applications. It is operable from either 120 VAC, 60 Hz or 240 VAC, 50 Hz. power... | |
| The Model 3602 converter makes possible the installation of equipment designed to operate from 12 Volt power sources, into vehicles with 36 Volt electrical systems. The Model 3602 design affords... | |
| The Model 362 converter makes possible the installation of equipment designed to operate from 12 Volt power sources, into vehicles with 24 Volt electrical systems. The Model 362 design affords... | |
| The Model 364 converter makes possible the installation of equipment designed to operate from 12 Volt power sources, into vehicles with 24 Volt electrical systems. The Model 364 design affords... | |
| The Model 620 converter makes possible the installation of equipment designed to operate from 24 Volt power sources, into vehicles with 12 Volt electrical systems. The Model 620 design affords... | |
| The Model 636-10 converter makes possible the installation of equipment designed to operate from 36 Volt power sources, into vehicles with 12 Volt electrical systems. The Model 636-10 design affords... | |
| The Model 640 converter makes possible the installation of equipment designed to operate from 24 Volt power sources, into vehicles with 12 Volt electrical systems. The Model 640 design affords... | |
| The Model 648-8TB converter is intended for use in vehicles with 12V electrical systems for the conversion of 12VDC vehicle system voltage to 48V. Model 648-8TB is a boost converter... | |
| The Model 680CE converter makes possible the installation of equipment designed to operate from 24 Volt power sources, into vehicles with 12 Volt electrical systems. The Model 680CE design affords... | |
| The Model 6948 converter makes possible the installation of equipment designed to operate from 48 Volt power sources, into vehicles with 12 Volt electrical systems. The Model 6948 design affords... | |
| The Model 695CE converter makes possible the installation of equipment designed to operate from 24 Volt power sources, into vehicles with 12 Volt electrical systems. The Model 695CE design affords... | |
| The ST 120 DC-DC converter interfaces between 24 Volt DC battery or vehicular sources and communications equipment that is designed to operate from 12 VDC electrical sources. This converter furnishes... | |
| The ST 240 DC-DC converter interfaces between 24 Volt DC battery or vehicular sources and communications equipment that is designed to operate from 12 VDC electrical sources. This converter furnishes... | |
| The ST 340 DC-DC converter interfaces between 24 Volt DC battery or vehicular sources and communications equipment that is designed to operate from 12 VDC electrical sources. This converter furnishes... | |
| UTC 2412-7B is an electrical interface between either a NATO or a commercial European towing vehicle and a 12 Volt North American trailer. UTC 2412-7B provides 6 independent circuits capable... | |
| UTC 2412-7H is an electrical converter designed to be part of a trailer built to North American commercial 7 pin standards. UTC 2412-7H enables its host trailer to be seamlessly... | |
| UTC 2412-8 is an electrical interface between a 24 Volt NATO towing vehicle and a 12 Volt North American trailer. UTC 2412-8 provides 6 independent circuits capable of supplying a... | |
| UTC 2412-RV is an electrical interface between a NATO 24 Volt towing vehicle and a 12 Volt North American civilian RV trailer. UTC 2412-RV provides 6 independent circuits capable of... | |
| UTC 2412B is an electrical interface between a European 24 Volt commercial towing vehicle and a 12 Volt North American trailer. UTC 2412B provides 6 independent circuits capable of supplying... | |
| UTC 2412BD is an electrical interface designed for connection between a tow vehicle and an SAE 560 commercial trailer. The advantage of the interface is its ability to accept voltage... | |
| UTC 2412GD is an electrical interface that accepts a 24 Volt seven wire input and converts it into a corresponding 12 Volt 7 wire output. UTC 2412GD is an OEM... |