Caplugs Datasheets for Plugs, Stoppers, and Inserts

Plugs, stoppers and inserts fit into holes or cavities and are designed for the ends of shafts, tubes, pipes, fittings, connectors, screws, bars, or other shapes.
Plugs, Stoppers, and Inserts: Learn more

Page: 1 2 3 4
Product Name Notes
1" DIA Arbor hole
1-1/4" DIA Arbor hole
4" extension
5/8" DIA Arbor home
ADP Series threaded aluminum plugs offer a dimpled nose section to form a low-pressure seal with tube ends. Optional Gaskets: Neoprene, Butyl, Buna N Rubber Specs: MIL-C-5501/2, NAS-842 Material: 3003-0...
AFO Series threaded aluminum plugs are designed for positive, metal-to-metal threaded protection. Ideal for flat-faced O-ring hydraulic fittings Optional Gaskets: Neoprene, Butyl, Buna N Rubber Material: 3003-0 Aluminum Alloy Standard...
ASP Series threaded aluminum plugs protect 37° flared fittings and straight-threaded ports. Nose section seals on flared fittings with no gasket. Optional Gaskets: Butyl and Buna N Rubber Specs: MIL-C-5501/1,...
BN-SH Series neoprene masking plugs are best suited for painting, plating, anodizing & blasting. Temperatures up to 350°F (177°C) Contain carbon for conductivity Reusable Material: Neoprene Standard Color: Black All...
BPF Series button plugs with flush-type heads can be used for plugging holes in equipment made of sheet metal, such as automobile bodies, tanks, refrigeration units, etc. Can be snapped...
BPFE Series Ergonomic Button Plugs with flush-type heads are designed primarily to plug holes in sheet metal. The BPFE plugs offers greater versatility because of the pliable nature of the...
BSP Series threaded plugs provide positive protective sealing on ports threaded for British Standard Pipe fittings. This series has a unique flange compression seal which prevents leakage of residual fluid.
BT Series sealing plugs are designed to protect British Standard Pipe fittings. This plug is engineered with five complete threads to provide a tight fit. Additionally the "sealing lip" enables...
CCF Series plugs for round tubing features a series of tapered ribs which ensures a secure fit perfect for use on a wide range of metal furniture, appliances and similar...
CPT Series offers a integral center-pull tab which facilitates insertion and removal of the plug. The tab is molded fully into the end and side walls of the plug, and...
Designed for use in aircraft and hydraulic equipment applications and seals out contaminants while protecting threads. A rolled thread allows the plug to be pushed or threaded in. Threads meet...
Designed to plug NPT fittings, the EZP series plugs can also be used to protect a variety of items. A heavy-duty, tapered, multi-use cap with a flange for easy insertion...
Designed to plug the more popular sizes of both threaded and non-threaded, bayonet type electrical and electronic connectors, CEP Conductive Plugs provide electrical shielding as well as mechanical protection. Applicable...
Designed with a distinct tapered configuration, the HTP series is ideal for plugging small holes, ranging in diameter from .07" to .343". The flexibility of the vinyl allows these plugs...
DO Series domed ribbed tubing plugs feature exterior ribs designed to provide a secure grip inside a tube. The series domed finish is ideal for use on a variety of...
DOP Series dome plugs are finishing plugs for unneeded or unused holes in chassis or other surfaces. The convex design tapers to a thin edge for a seamless finish. The...
ECP Series ergonomic center pull-tab plugs offer the convenience of a center-pull tab plug in an ergonomic material. This series is an excellent alternative to threaded plugs because it saves...
FP Series finishing plugs are designed for square tubing. These plugs are sized for different gauges, their shoulders fit flush with tubing sides and keep dirt and moisture out of...
Heavy Duty
Light duty
Medium Duty
Our DFPP-SH Ultrabake silicone dual flanged pull plugs are designed for weld nuts of varying thread sizes. Recommended for powder coating, e-coating, plating & anodizing. For High-temperature processes up to...
Our HUP-SH series Ultrabake Silicone Hollow Plugs, are designed to plug plain and threaded holes; they will mask off the hole and allow finishing up to it. Recommended for Powder...
Our NBR Flangeless Plugs, FP-SH series, have a tapered design and hollow core allowing a single plug to be used in both threaded or non-threaded holes of varying sizes. Recommended...
Our Ultrabake Silicone Flanged Pull Plugs (UFPP-SH series) have a tapered design and hollow core to mask plain and threaded holes; they will mask off the hole and the first...
Our Ultrabake Silicone Hollow Plugs with handles are designed to plug plain and threaded holes; they will mask off the hole and allow finishing up to it. The plugs have...
Series BP Button Plugs have recessed type heads and can be used for plugging holes in equipment made of sheet metal such as auto bodies, tanks, refrigeration units, etc. These...
Series ETV external thread plugs are injection-molded vinyl. These flexible plugs can be easily pushed in and removed with no threading required. External threads hold plugs securely in place. These...
Smaller diameter flange, used on automated machines
Standard fit
Standard
The CPT-NF series is Ideal for use in tight places or when two or more openings need to be plugged close together, where there is no room for a flange.
The CT Series is designed to plug and protect Type L- and M- copper tubing. A tapered body with reinforced cross-braces provides exceptional protection for the tube configuration. Type L-...
The CXT series tapered plugs have the same configuration and dimensions of standard tapered plugs but with an integral cross-design pull tab which facilitates insertion and removal of the plug.
The DP series cap/plug is designed to dissipate electrostatic charges, and provide mechanical protection and electrical shielding for ITT Cannon style connectors commonly used in aerospace and military applications. This...
The E series utility plugs are straight-sided, thin-walled closures designed to protect threaded connectors. The flanged end makes for easy removal in hard-to-reach areas. The versatile design of these plugs...
The EP series plugs for threaded connectors are designed for easy application and removal in areas not accessible. They can be installed to fit threaded or smooth cylindrical surfaces. Material:...
The FBH series securely fastens FAN Series onto a flange. The outer ribs accommodate various hole diameter tolerances and a thick flange allows for easy removal. FAN selector guide for...
The FPN plugs protect sucker-rod threaded couplings. They prevent dirt and debris from entering the coupling and also help protect against foreign objects damaging the threads. Material: Low-density polyethylene Standard...
The GN-SH series plugs in neoprene are best suited for painting & plating. Temperatures up to 350°F (177°C) Reusable Material: Neoprene Standard Color: Green All molded rubber, silicone parts and...
The MPP-SH Series of miscellaneous plugs was designed to plug plain and threaded holes; they will mask off the hole and allow finishing up to it. Recommended for various processes...
Used with oversize cores
Used with undersize cores

Next >>