Stellar Technology Datasheets for Signal Conditioners

Signal conditioners provide amplification, filtering, converting, and other processes required to make sensor output suitable for reading by computer boards.
Signal Conditioners: Learn more

Product Name Notes
Description The AP5101 Series is a DIN-rail mounted single channel DC amplifier designed to provide variable excitation and signal conditioning for Stellar Technology’s strain gaged, mV/V, pressure transducers, load cells,...
Description The Series AP5201 In-Line Amplifier is a low cost, easy-to-use, general purpose single-channel conditioner designed for input of pressure, force, torque, weight, and other variables measured by conventional DC-excited...
Description The Series AP5202 is an in-line DC amplifier designed to provide variable bridge excitation and signal conditioning for Stellar Technologies’ strain gaged, mV/V pressure transducers, load cells, force sensors,...
The AP5102 Series is a DIN-rail mounted signal conditioner for use with LVDT's (linear variable differential transformer) requiring AC excitation and synchronous demodulation. The AP5102 produces outputs of 0-10 Vdc,...
The APD4059 accepts an input from one to four strain gages, bridge type sensors, load cells, or pressure transducers. It filters, amplifies, and converts the resulting millivolt signal into the...
The Series AP50XX is a reliable, rugged signal conditioner with a variety of acceptable inputs and available outputs. The unit is enclosed in a stainless steel housing and is protected...
The Series AP5103 DIN-rail Amplifier is a low cost, easy-to-use, general-purpose singlechannel conditioner designed for input of pressure, force, torque, weight, and other variables measured by standard DC-excited strain gage...
The Series AP5104 DIN-rail Amplifier is a high reliability conditioner for measurement of displacement with an LVDT (linear variable differential transformer). It can be used with 4, 5, and 6-wire...