Hitachi High-Tech America Datasheets for Thickness Gages
Thickness gages are used to make precise dimensional measurements on coatings and materials such as steel, plastic, glass, rubber, ceramics, paint, electroplated layers, and enamels.
Thickness Gages: Learn more
Product Name | Notes |
---|---|
PCB Through-Hole & Copper Surface Measurement Gauge - CMI 760 The CMI760 PCB Thru-Hole & Copper Surface Measurement Gauge is a benchtop coating thickness gauge that is specifically designed for... | |
Oxford Instruments CMI511 is a temperature compensating gauge for measuring Plated Through Hole (PTH) Cu thickness using Eddy Current technology. The CMI511 system is a hand held, battery operated instrument... | |
The CMI233 package enables control of plating and paint & powder coating processes using advanced magnetic induction and eddy-current technology. It provides non-destructive coating thickness measurement for non-magnetic coatings over... | |
Microspot XRF coating thickness and materials analyzers for rapid quality control and validation testing, making it easy to get the right results in seconds. Coating thickness and materials analysis based... | |
The CMI155 Paint & Powder Gauge is a handheld coating thickness gauge that is designed for a wide variety of coating professionals who perform rapid inspection of paint, lacquer and... | |
The CMI165 Copper Plating Gauge is a handheld coating thickness gauge that is specifically designed for PCB electronics manufacturers and copper platers who require quick, easy, accurate and repeatable measurements... | |
The CMI255 General Purpose Gauge is a handheld coating thickness gauge for quality assurance professionals who require quick, easy, accurate and repeatable measurements. Featuring on-board statistics and greater accuracy than... | |
The CMI257 General Purpose Gauge is a handheld coating thickness gauge for quality assurance professionals who require quick, easy, accurate and repeatable measurements. Featuring on-board statistics and greater accuracy than... | |
The CMI563 Copper Surface Measurement Gauge is a handheld coating thickness gauge that is specifically designed for PCB electronics manufacturers who require quick, easy, accurate and repeatable measurements of copper... | |
The CMI95M is a handheld copper plating coating thickness gauge that is specifically designed for PCB electronics manufacturers who require quick, easy, accurate and repeatable measurements on printed circuit board... |