The CMI257 General Purpose Gauge is a handheld coating thickness gauge for quality assurance professionals who require quick, easy, accurate and repeatable measurements.
Featuring on-board statistics and greater accuracy than basic inspection gauges, this dual technology gauge (magnetic induction and eddy current) is durably designed with a rubberized cover and IP52 environmental protection.
Hitachi High-Tech America | |
---|---|
Product Category | Dimensional Gages and Instruments |
Product Number | CMI257 |
Product Name | Coating Thickness Gauge |
Mounting / Loading Options | Handheld or Portable |
Gaging Technology | Electronic |
Display | Digital Display |
Attribute Measurement Capability | Thickness Gage |