E-Z-HOOK, a division of Tektest, Inc. Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
| Product Name | Notes |
|---|---|
| 0.090″ diameter pin tip to ring adapter. Commonly used as a “tag-out” pin plug to attach labels and warnings to components. | |
| A 24 AWG Teflon test lead Jumper with an X100W mini-hook on either side. | |
| An adapter between series, this coaxial connector has a “N” Male to BNC Female. The connector is 50 OHM, Kings Electronics UG-201A/U connector style. | |
| BNC Female Connector that fits a range of RG/U Coaxial Cables. Fits RG/U cable types: 55,55A,58, 58A, 58C, 141, 141A, 142, 142A, 142B,223 | |
| BNC Female Connector that fits a range of RG/U Coaxial Cables. Fits RG/U cable types: 59,59A, 59B, 62, 62A, 62B, 71, 71A, 71B, 210. | |
| BNC Female Connector that fits a range of RG/U Coaxial Cables. Fits RG/U cable types: 59,59A, 59B, 62, 62A, 62B, 71, 71A, 71B, 210 | |
| BNC Female to BNC Female Adapter. Isolated Ground Bulkhead Feed-Through Adapter | |
| BNC Male Connector that fits a range of RG/U Coaxial Cables. Fits RG/U cable types: 174,179A, 179B, 187, 187A, 188, 188A, 316 | |
| BNC Male Connector that fits a range of RG/U Coaxial Cables. Fits RG/U cable types: 59,59A,59B, 62,62A, 62B, 62C, 71,71A, 71B, 210 | |
| Coaxial Connector, Adapter Between Series. A Type “N” Female to BNC Male Adapter, 50 OHM. Tarnish resistant finish. | |
| Coaxial Connector, Adapter between Series. A Type “N” Female to BNC Male Adapter. 50 OHM RF Coaxial adapter, Kings Electronics style UG-349B/U. | |
| Coaxial Connector, adapter between series. This coaxial adapter provides a LOC Female connection to BNC Male Connection. It offers 50 Ohm Impedance. | |
| Coaxial Connector,Adapter to Adapter. A LOC Female to LOC Female Adapter. | |
| Connectors & Adapters, Alligator Clips | |
| Connectors & Adapters, Coaxial | |
| Connectors & Adapters, Pins/Plugs/Sockets | |
| E-Z-Link continuous jumpers are available with insulated 0.025″ (0.635 mm) square socket connectors evenly spaced on 2″ (50.4 mm) wire lengths. The square sockets are constructed with a brass body... | |
| Heavy Duty Insulation Piercing Needle Cluster alligator clip. Use individually or attach to a wire or cable. Plated steel frame. Wire attachment is made by a 6-32 screw. Insulated boot... | |
| Kit includes the following parts: 9334R/B, 9335R/B, 9336R/B, 9337R/B, 9338R/B, 9339R/B, 9340R/B, 9341R/B. Part Descriptions: 1 Red, 1 Black: 9334 Flexible Adapter Banana Socket to 0.030″ Pin Socket 1 Red,... | |
| Our 0.025” Square Socket has a brass body and plated beryllium copper spring. | |
| Our 300-14 TAP-A-DIP is a 14-pin test connector that allows interconnection from the TAP-A-DIP to test points without the danger of popping off or causing shorts. Its Lock-on design has... | |
| Our 300-16 TAP-A-DIP is a 16-pin test connector that allows interconnection from the TAP-A-DIP to test points without the danger of popping off or causing shorts. Its Lock-on design has... | |
| Our 8032 Standard Banana Socket to Miniature Banana Socket adapter has an extruded PVC tubing covering the 0.375” dia. and 0.163” dia. sockets. | |
| Our 8033 Standard Banana Socket to Standard Banana Socket has an extruded PVC tubing covering the 0.163” dia. sockets. | |
| Our 8040 Miniature Alligator Clip to a Female 6-32 Thread has a molded PVC insulation with both the alligator jaws and 6-32 female thread in plated steel. | |
| Our 8048 Miniature Alligator Clip to Miniature Banana Socket has a molded PVC insulation with alligator jaws in plated steel, and a plated brass 0.104” diameter banana socket. | |
| Our 8204 Standard Banana Plug with 6-32 Stud Mounting has a plated brass body and nut with a tinned brass solder lug and plated spring. | |
| Our 8205Standard Banana Plug with 6-32 Female Thread Mounted has a plated brass body and screw with a tinned brass solder lug and plated spring. The maximum panel thickness is... | |
| Our 8206 Standard Banana Socket with 6-32 Thread Mounted has a plated brass body and screw with a tinned brass solder lug and 0.160” diameter socket. | |
| Our 9201 Standard 0.080” Pin Plug has a nylon handle and plated brass body, with a 0.144” diameter wire exit hole. | |
| Our 9204 Standard Stacking 0.080” Pin Plug has a Nylon handle and plated brass body with a 0.080” diameter Pin Socket and 0.089” diameter wire exit hole. | |
| Our 9210 Standard Banana Socket has a nylon handle and plated brass socket that accepts standard banana plugs. There is a 0.144” diameter wire exit hole on the back end... | |
| Our 9252 Miniature Banana Socket has a nylon handle and a plated brass socket that accepts mini banana plugs. It also has a 0.144” diameter wire exit hole. | |
| Our 9259 0.080” Slimline Stacking Pin Plug has a Plastic handle, plated brass body, and beryllium copper internal socket spring with a 0.144” diameter wire exit hole. | |
| Our 9265 0.025” Square Pin has a plated brass body with a length of 0.715”. | |
| Our 9334 E-Z-Flex Banana Socket to a 0.030” (.762 mm) diameter socket adapter. Gold-plated socket connected to a plated brass 0.080” banana socket with flexible insulation of molded plastic. | |
| Our 9335 E-Z-Flex Banana Socket to a 0.040” (1.02 mm) diameter socket adapter. Gold-plated socket connected to a plated brass 0.080” banana socket with flexible insulation of molded plastic. | |
| Our 9336 E-Z-Flex Banana Socket to a 0.062” (1.60mm) diameter socket adapter. Gold-plated socket connected to a plated brass 0.080” banana socket with flexible insulation of molded plastic. | |
| Our 9336 E-Z-Flex Banana Socket to a 0.092” (2.36 mm) diameter socket adapter. Gold-plated socket connected to a plated brass 0.080” banana socket with flexible insulation of molded plastic. | |
| Our 9338 E-Z-Flex Banana Socket to a 0.030” (.762 mm) diameter pin plug adapter. Gold-plated pin connected to a plated brass 0.080” banana socket with flexible insulation of molded plastic. | |
| Our 9339 E-Z-Flex Banana Socket to a 0.040” (1.02 mm) diameter pin plug adapter. Gold-plated pin connected to a plated brass 0.080” banana socket with flexible insulation of molded plastic. | |
| Our 9340 E-Z-Flex Banana Socket to a 0.062” (1.60 mm) diameter pin plug adapter. Gold-plated pin connected to a plated brass 0.080” banana socket with flexible insulation of molded plastic. | |
| Our 9341 E-Z-Flex Banana Socket to a 0.092” (2.36 mm) diameter pin plug adapter. Gold-plated pin connected to a plated brass 0.080” banana socket with flexible insulation of molded plastic. | |
| Our 9430 Banana Socket Adapter is designed to accept standard and shrouded banana plugs with a 0.163” diameter banana socket on either side of the adapter. | |
| Our 9488 E-Z-Flex is a 0.080” Pin Socket to a 0.094” diameter Pin Plug Adapter. This bendable adapter has a gold-plated pin connected to a plated brass 0.080” standard pin... | |
| Our DB500 Stacking Miniature Double Banana Plug has a nylon handle, and strain relief. Banana plug spacing is 0.500” and the dual sockets are 0.104” dia. | |
| Our DB500SL Stacking Miniature Double Banana Plug has a nylon handle, strain relief, and a shorting link. Banana plug spacing is 0.500” and the dual sockets are 0.104” dia. | |
| Our DB750 Stacking Double Banana Plug has a nylon handle with strain relief. Banana plug spacing is 0.750” and the dual sockets are 0.163” dia. | |
| Our DB750R Stacking Double Banana Plug has a nylon handle with strain relief and an internal shorting link. Banana plug spacing is 0.750” and the dual sockets are 0.163” dia. | |
| Sale | |
| Stacking Banana Plug, recommended for larger dimension wire (18-14 Gauge). | |
| Stacking banana plug, recommended for use with 22 Gauge Wire. | |
| Standard 2 in (50.8 mm) alligator clip adapter with a soldered barrel 4 mm female banana socket (jack) to connect/accept 4 mm male banana plugs. Made with our 9270 uninsulated... | |
| Test Leads, Pins/Plugs/Sockets | |
| The 304XM test lead features our XM Micro-Hook to XM Micro-Hook jumper. These test leads utilize 24 AWG Teflon wire. | |
| The 8011 Banana Plug to 0.060” Pin Socket, Adapter has a nylon handle. The body is a plated brass frame with a 0.060” (1.524mm) dia. contact socket and standard banana... | |
| The 8012 Banana Plug to 0.080” Pin Socket, Adapter has a nylon handle. The body is a plated brass frame with a 0.080” (2.03mm) dia. contact socket and standard banana... | |
| The 8013 BNC Female to Banana Plug adapter has a Delrin handle in black. The Banana plug is plated brass and the Female BNC contact is beryllium copper with silver... | |
| The 8014 Standard Alligator Clip to a 0.080” Pin Socket has molded PVC insulation, alligator jaws that are plated steel with a 0.080” (2.03mm) plated brass socket. | |
| The 8015 Mini Alligator Clip to a 0.080” Pin Socket has molded PVC insulation, alligator jaws that are plated steel with a 0.080” plated brass socket. | |
| The 8017 Mini Alligator Clip to a Banana Socket has plated steel Miniature alligator jaws, and a plated brass standard banana socket. Banana socket is insulated with a molded nylon... | |
| The 8018 0.080” Pin Plug to a standard Banana Socket Adapter is a one-piece plated brass frame with a nylon handle. | |
| The 8023 Mini Banana Plug to a Standard Banana Socket has a molded nylon handle. The miniature banana plug frame and the 0.163” dia. standard banana socket are plated brass. | |
| The 8030 Miniature Banana Socket to Miniature Banana Socket has a tin-plated music wire contact with an extruded PVC tubing insulation. Internal socket diameter is 0.104”. | |
| The 8031 Standard Banana socket to a Standard 0.080” Pin Socket has molded nylon housing, a 0.163” plated brass banana socket and 0.080” pin socket. | |
| The 8035 Phone Needle Point to Female 6-32 Thread has both the contact point and 6-32 thread in plated steel with a needle diameter of 0.62”, and a heat shrink... | |
| The 8039 BNC Female to a Standard 0.080” Pin Adapter has a black Delrin handle with a plated brass pin plug. The BNC Female is brass with a tarnish resistant... | |
| The 8507 insulation piercing connector was specifically designed for harnes board applications. Accepts wire up to 0.20″, which can be inserted from multiple angles within the 180 degree opening. Finger... | |
| The 8901 is a standard BNC Male connector with a brass body, fittings and a plated brass contact with a bright tarnish resistant finish. Fit the RG58C/U coaxial cable. | |
| The 8902 is a standard BNC Female with a brass body, fittings and a plated brass contact with a bright tarnish resistant finish for the RG58C/U coaxial cable. | |
| The 8903 is a standard BNC Male connector with a brass body, fittings and a plated brass contact with a bright tarnish resistant finish for the RG59/U and RG62B/U coaxial... | |
| The 8904 is a standard TNC Male Connector with brass housing and fittings, Teflon insulation and fits coaxial cable types RG/U series 55, 55A, 55B, 58, 58A, 58C, 141, 141A,... | |
| The 8905 is a standard BNC Male connector with a brass body, fittings and a plated brass contact with a bright tarnish resistant finish for the RG174/U coaxial cable. | |
| The 8906 is a standard BNC Male connector with a brass body, fittings and a plated brass contact with a bright tarnish resistant finish for the RG174/U Coaxial cable. | |
| The 8907 is a standard Right-Angle BNC Male connector with a brass body, fittings and a plated brass contact with a bright tarnish resistant finish for the RG58C/U coaxial cable. | |
| The 8911 is a UHF Male connector with a brass body and fittings with polystyrene insulation and plated contacts and tarnish resistant finish. | |
| The 8913 is a standard BNC Female with a brass body, fittings and a plated brass contact with a bright tarnish resistant finish for the RG59/U coaxial cable. | |
| The 8916 is a BNC Quick Disconnect with a brass body, fittings and a plated brass contact with Teflon insulation for the RG58C/U coaxial cable. | |
| The 8917 is a is a standard TNC Female connector with brass housing and fittings, Teflon insulation and fits coaxial cable types RG/U series 55, 55A, 55B, 58, 58A, 58C,... | |
| The 8918 is a “N” Series Male Connector with brass housing and fittings, Teflon insulator and plated contact for the coaxial cable types RG/U series 55, 55A, 53 58A, 58C,... | |
| The 8920 is a BNC Male Connector with a brass body, fittings and a plated brass contact with a bright tarnish resistant finish that fits the coaxial cable types RG/U... | |
| The 8921 is a SMA Male connector with a beryllium copper body and fittings, Teflon insulation, and plated finish for the RG174/U coaxial cable. | |
| The 8921 is a SMA Male Stainless-Steel connector with a beryllium copper body and fittings, Teflon insulation, and plated finish for the RG174/U coaxial cable. | |
| The 8922 is a SMA female connector with a beryllium copper body and fittings, Teflon insulation, and plated finish for the RG174/U coaxial cable. | |
| The 8923 is a “N” Series Male Connector with brass housing and fittings, Teflon insulator and plated contact for the coaxial cable type RG/U Series 8, 8A, 9, 9A, 9B,... | |
| The 8924 is a “N” Series Female Connector with brass housing and fittings, Teflon insulator and plated contact for the coaxial cable type RG/U Series 8, 8A, 9, 9A, 9B,... | |
| The 8931 LOC Male Connector with Crimp Sleeve is a miniature 50 OHM coaxial connector developed for maximum connector density with a 0.265” diameter mounting hole for the RG174U Coaxial... | |
| The 8933 LOC Female Thread Panel Receptacle is a miniature 50 OHM coaxial connector developed for maximum connector density with a Mounting Hole diameter of 0.265”. The maximum Panel Mount... | |
| The 9202 4 mm male banana plug connector accepts a 4 mm female banana socket (jack) and features a solderless assembly to attach to wire for a secure electrical connection. | |
| The 9207 Meter 0.080” Pin Plug has a Plastic handle and plated brass body with a 0.150” diameter wire hole exit. | |
| The 9214 standard 4 mm style heavy-duty banana plug allows for larger wire diameters up to 0.216 in (5.29 mm). This connector is for use as a DIY (do-it-yourself) test... | |
| The 9251 Standard Banana Socket with a Long Body and Large diameter Exit Hole has a plastic handle and plated brass socket with a 0.160 diameter banana socket and 0.220” | |
| The 9258 0.080” Slimline Pin Plug has a Delrin handle and plated brass body with a 0.275” diameter body and 0.144” diameter wire exit hole. | |
| The 9261 Miniature Stacking Banana Plug has a plastic handle, plated brass body and socket, with a 0.144” diameter wire exit hole. | |
| The 9270 uninsulated standard alligator (crocodile) clip is a spring-loaded metal clip that is used for making temporary electrical connections. Features: • Alligator clip fits over components up to 0.31... | |
| The 9271 uninsulated miniature alligator (crocodile clip) is a spring loaded metal clip that is used for making temporary electrical connections. Features: • Alligator clip jaw opening of 0.19 in... | |
| The 9272 flexible PVC insulation boot (insulated sleeve) fits the 9270 uninsulated alligator (crocodile) clip. The 9274 features the alligator clip and the insulation boot together. By having an insulated... | |
| The 9273 flexible PVC insulation boot (insulated sleeve) fits the 9271 uninsulated miniature alligator clip. The 9275 features the alligator clip and the insulation boot together. By having an insulated... | |
| The 9274 insulated alligator (crocodile) clip is a spring-loaded metal clip covered with a flexible PVC insulator to prevent accidental short-circuits. Features: • Alligator clip fits over components up to... | |
| The 9275 insulated mini alligator (crocodile) clip is a spring-loaded metal clip covered with a flexible PVC insulator to prevent accidental short-circuits. Features: • Alligator clip fits over components up... | |
| The 9301 shrouded right angle banana plug fits most Amprobe and Beckman instruments with recessed receptacles for shrouded plugs. The plug accepts 22-18 AWG wire in the wire exit hole... | |
| The 9309 shrouded right angle banana socket fits most Simpson and Triplett instruments with recessed plugs for shrouded receptacles. The socket can accept 0.156″ max diameter plugs and on the... | |
| The 9352 Insulation Boot is a cover for Part Number 9350. It is made of molded PVC flexible Vinyl with a wire exit of diameter of 0.25” and an opening... | |
| The 9383 shrouded stacking standard banana plug (4 mm banana plug) is a single-wire electrical test connector used for joining wires to test equipment or circuits. Other stacking banana plugs:... | |
| The 9384 Standard Banana Plug to a Shrouded Banana Socket Adapter has both the banana plug and socket as a plated one-piece brass frame with plated beryllium copper spring and... | |
| The 9386 Straight Shrouded Banana Plug is constructed with a one-piece molded nylon housing, a plated banana plug and contact spring, an insulated banana plug tip, and a wire exit... | |
| The 9387 Shrouded Banana Socket has a two-piece molded nylon housing with a wire collet. In addition, it has a plated brass banana socket with a 0.160” diameter that accepts... | |
| The 9388 Retractable Shrouded Banana plug is constructed with a three-piece housing of molded nylon with a wire collet for strain relief, both a plated banana plug with a brass... | |
| The 9410 BNC Male to Double Binding Post Adapter is red and black Binding Posts with 0.166” Banana Socket diameters and 0.085” cross holes. The BNC Male has brass housing... | |
| The 9411 BNC Female to Double Binding Post Adapter is red and black Binding Posts with 0.166” Banana Socket diameters and 0.085” cross holes. The BNC Female has brass housing... | |
| The 9412 UHF Female to Double Binding Post Adapter is red and black Binding Posts with 0.166” Banana Socket diameters and 0.085” cross holes. The UHF Female connector has brass... | |
| The 9413 UHF Male to Double Banana Plug Adapter is red and black Binding Posts with 0.166” Banana Socket diameters and 0.085” cross holes. The UHF Male connector has brass... | |
| The 9414 Type “N” Female to Double Banana Plug Adapter has banana plugs in plated frames and nickel silver springs that fit standard 0.166” socket diameters. The Type “N” Female... | |
| The 9415 Type “N” Male to Double Banana plug Adapter has banana plugs in plated frames and nickel silver springs that fit standard 0.166” socket diameters. The Type “N” Male... | |
| The 9416 Type “N” Male to Double Binding Post Adapter is red and black Binding Posts with 0.166” Banana Socket diameters and 0.085” cross holes. The Type “N” Male connector... | |
| The 9417 Type “N” Female to Double Binding Post Adapter is red and black Binding Posts with 0.166” Banana Socket diameters and 0.085” cross holes. The Type “N” Female connector... | |
| The 9418 UHF Male to Double Banana Plug Adapter has a black molded nylon housing, banana plugs in a plated brass frame with sickle silver springs that fit standard 0.166” | |
| The 9431 Fully Insulated Alligator Clip to Shrouded Banana Socket has molded nylon insulator, alligator jaws and banana socket formed in plated steel, and an IEC 101 rating of 1000... | |
| The 9468 Large Insulated Alligator Clip to a Banana Socket has nylon insulator, alligator jaws and banana socket formed in plated steel, and is IEC 101 compliant. The banana socket... | |
| The 9480 E-Z-Flex 0.080” Pin Socket to a 0.051” diameter Pin Plug Adapter has a gold-plated pin and is connected to a plated brass 0.080” pin socket with flexible insulation... | |
| The 9481 E-Z-Flex 0.080” Pin Socket to a 0.030” diameter Pin Socket Adapter has a gold-plated socket connected to a plated brass 0.080” pin socket with flexible insulation of molded... | |
| The 9482 E-Z-Flex 0.080” Pin Socket to 0.040” diameter Pin Socket Adapter has a gold-plated socket connected to a plated brass 0.080” Standard pin socket with flexible insulation of molded... | |
| The 9483 E-Z-Flex 0.080” Pin Socket to 0.062” diameter Pin Socket Adapter has a gold-plated socket connected to a plated brass 0.080” Standard pin socket with flexible insulation of molded... | |
| The 9484 E-Z-Flex 0.080” Pin Socket to a 0.094” diameter Pin Socket has a gold-plated socket connected to a plated brass 0.080” Standard pin socket with flexible insulation of molded... | |
| The 9485 E-Z-Flex 0.080” Pin Socket to a 0.030” diameter Pin Plug adapter has a gold-plated Pin connected to a plated brass 0.080” Standard pin socket with flexible insulation of... | |
| The 9486 E-Z-Flex 0.080” Pin Socket to a 0.040” diameter Pin Plug has a gold-plated Pin connected to a plated brass 0.080” Standard pin socket with flexible insulation of molded... | |
| The 9487 E-Z-Flex 0.080” Pin Socket to a 0.062” diameter Pin Plug has a gold-plated Pin connected to a plated brass 0.080” Standard pin socket with flexible insulation of molded... | |
| The 9832 LOC Female connector with Weatherproof Crimp Sleeve is a miniature 50 OHM coaxial connector developed for maximum connector density for the RG174U Coaxial Cable. | |
| The AT-10 is a 50 OHM, 2-Watt with an attenuation of 10db and T-Pad network. The BNC male and female connectors housing and fittings are made from brass with a... | |
| The AT-14 is a 50 OHM, 2-Watt with an attenuation of 14db and T-Pad network. The BNC male and female connectors housing and fittings are made from brass with a... | |
| The AT-20 is a 50 OHM, 2-Watt with an attenuation of 20db and T-Pad network. The BNC male and female connectors housing and fittings are made from brass with a... | |
| The AT-3 is a 50 OHM, 2-Watt with an attenuation of 3db and T-Pad network. The BNC male and female connectors housing and fittings are made from brass with a... | |
| The AT-6 is a 50 OHM, 2-Watt with an attenuation of 6db and T-Pad network. The BNC male and female connectors housing and fittings are made from brass with a... | |
| The Miniature Banana Plug with 6-32 Thread has a plated phosphor bronzed body with a beryllium copper spring. | |
| The SALE-204XK test lead features our XK Micro-Hook to XK Micro-Hook jumper. These test leads utilize 22 AWG PVC wire. | |
| The SALE-313W test lead features our X100W Mini-Hook to lead only. These test leads utilize 24 AWG Teflon wire. | |
| The SALE-8903 is a standard BNC Male connector with a brass body, fittings and a plated brass contact with a bright tarnish resistant finish for the RG59/U and RG62B/U coaxial... | |
| The SALE-8904 is a standard TNC Male Connector with brass housing and fittings, Teflon insulation and fits coaxial cable types RG/U series 55, 55A, 55B, 58, 58A, 58C, 141, 141A,... | |
| The SALE-8906 is a standard BNC Male connector with a brass body, fittings and a plated brass contact with a bright tarnish resistant finish for the RG174/U Coaxial cable. | |
| The SALE-8913 is a standard BNC Female with a brass body, fittings and a plated brass contact with a bright tarnish resistant finish for the RG59/U coaxial cable. | |
| The SALE-8916 is a BNC Quick Disconnect with a brass body, fittings and a plated brass contact with Teflon insulation for the RG58C/U coaxial cable. | |
| The SALE-8917 is a is a standard TNC Female connector with brass housing and fittings, Teflon insulation and fits coaxial cable types RG/U series 55, 55A, 55B, 58, 58A, 58C,... | |
| The SALE-8918 is a “N” Series Male Connector with brass housing and fittings, Teflon insulator and plated contact for the coaxial cable types RG/U series 55, 55A, 53 58A, 58C,... | |
| The SALE-8922 is a SMA female connector with a beryllium copper body and fittings, Teflon insulation, and plated finish for the RG174/U coaxial cable. | |
| The SALE-8924 is a “N” Series Female Connector with brass housing and fittings, Teflon insulator and plated contact for the coaxial cable type RG/U Series 8, 8A, 9, 9A, 9B,... | |
| The SALE-8932 LOC Female connector with Weatherproof Crimp Sleeve is a miniature 50 OHM coaxial connector developed for maximum connector density for the RG174U Coaxial Cable. LOC Connectors were developed... | |
| The SALE-8935 is a LOC Female to BNC Male Coaxial Connector Adapter in our adapter between series. This coaxial adapter offers 50 Ohm Impedance. It utilizes brass with a tarnish... | |
| The SALE-8936 is a LOC Female to LOC Female Coaxial Connector Adapter. LOC Connectors were developed for maximum connector density. These miniature 50 Ohm coaxial connectors feature positive snap-to-lock engagement... | |
| The SALE-9001 is a BNC Female to UHF Male coaxial connector adapter. This parts housing materials utilizes brass with a tarnish resistant finish, the insulation utilizes Rexolite, and the contacts... | |
| The SALE-9120 Test Lead is a 0.025 in (.635mm) Square Socket to a 0.025 in (.635mm) Square Socket on a 28 AWG PVC wire. The .025″ Square Socket is our... | |
| The SALE-9206 is our discontinued non-RoHS and non-REACH compliant model of our current 9206. For our newer model 9206 that is RoHS and REACH complaint, please check out that page. | |
| The SALE-9207 is our discontinued non-RoHS and non-REACH compliant model of our current 9207. For our newer model 9207 that is RoHS and REACH complaint, please check out that page. | |
| The SALE-9283 Miniature Banana Socket Panel Mount has a nylon body with a recessed entry design, three-level plated brass contact and terminal,1/4-32 UNEF thread, and is nut furnished. It is... | |
| The SALE-9320 is a Bantam Phone Plug Connector. The frame is nickel plated machined brass. All internal insulation is injection molded nylon. The handle is a black molded flexible rubber... | |
| The SALE-9417 Type “N” Female to Double Binding Post Adapter is red and black Binding Posts with 0.166” Banana Socket diameters and 0.085” cross holes. The Type “N” Female connector... | |
| The SALE-9922 test lead features a 9476 Stacking Banana Plug to 9476 Stacking Banana Plug test connectors jumper. | |
| The SALE-CX1W is our discontinued non-RoHS and non-REACH compliant model of our current CX1W. For our newer model CX1W that is RoHS and REACH complaint, please check out that page. | |
| The SALE-CXK test lead features our XK Micro-Hook to our 9213 Miniature Banana Plug with the diameter of the plug measuring at 0.108 in (2.74 mm). These test leads are... | |
| The SALE-CXM test lead features our XM Micro-Hook to our 9213 Miniature Banana Plug with the diameter of the plug measuring at 0.108 in (2.74 mm). These test leads are... | |
| The SALE-P303 is our discontinued non-RoHS and non-REACH compliant model of our current SALE-P303. For our newer model P303 that is RoHS and REACH complaint, please check out that page. | |
| The SALE-P304 is our discontinued non-RoHS and non-REACH compliant model of our current p304. For our newer model P304 that is RoHS and REACH complaint, please check out that page. | |
| The SALE-TE-75 Male BNC Terminator has a resistance of 75 OHM, 1/2Watt 1%. Its housing and fittings are made from brass with a tarnish resistant plating. The contact has a... | |
| The SALE-TE50 is overstocked inventory of our current TE50. The SALE-TE50 BNC Male to BNC female feed thru terminators has a resistance of 50+/-1 OHM, 2 Watt. Its housing and... | |
| The SALE-XM25 hypo-action, micro-hook test connector, is a modified version of the XM micro-hook. This hook is identical to the XM micro-hook, with the exception of a gold-plated beryllium copper... | |
| The SALE-XM25SS hypo-action, micro-hook test connector, is a modified version of the XM micro-hook. This hook is identical to the XM micro-hook, with the exception of a stainless-steel contact blade... | |
| The shrouded right-angle standard banana plug is a single-wire (one conductor) electrical test connector used for joining wires to test equipment or circuits. Right-angle banana plugs are the go-to style... | |
| The shrouded stacking right-angle standard banana plug is a single-wire electrical test connector used for joining wires to test equipment or circuits. Right-angle banana plugs are popular for use with... | |
| The TE-50 BNC Male to BNC female feed thru terminators has a resistance of 50+/-1 OHM, 2 Watt. Its housing and fittings are made from brass with a tarnish resistant... | |
| The TE-75 Male BNC Terminator has a resistance of 75 OHM, 1/2Watt 1%. Its housing and fittings are made from brass with a tarnish resistant plating. The contact has a... | |
| This product has double (reinforced) insulation and will accept standard 4 mm banana plugs in the socket located opposite of the alligator jaws. This product is also IEC 1010 compliant. |