WPT Power Corporation Datasheets for Pneumatic Brakes
Pneumatic brakes are assemblies consisting of elements for the slowing or stopping of shafts in equipment drives. Air is required to activate the brake.
Pneumatic Brakes: Learn more
| Product Name | Notes |
|---|---|
| The WPT Low Inertia (LI) High Torque Clutch is a pneumatic design for high energy, high cycle applications requiring end-shaft mounting. The High Torque version of the LI Clutch provides... | |
| The WPT Low Inertia Clutch is a pneumatic design for high energy, high cycle applications requiring end-shaft mounting. Our Low Inertia Clutch is time tested and used extensively throughout the... | |
| The WPT Low Inertia Spring Set Brake is a spring-applied pneumatic-release design for high energy, high cycle applications requiring end-shaft mounting. Our Low Inertia Spring Set Brake is time tested... | |
| The WPT Power Grip Clutch is designed to accommodate in-line and shaft-to-shaft power transmission applications. With available sizes ranging from 8” to 60”, WPT’s air-actuated dry-clutch is recognized as the... | |
| The WPT Power Grip PO Clutch is designed to accommodate in-line power transmission applications. With available sizes ranging from 14” to 36”, WPT’s air-actuated dry-clutch is recognized as the industry... | |
| The WPT Power Set Clutches and Brakes are the newest addition to the WPT family of products. The Power Set line utilizes a simplistic pneumatic-piston pin-drive design. Offered in both... | |
| WPT Power manufactures quality Water Cooled Brakes for the oil & gas, marine and offshore industries. Water-cooled brakes available are air-actuated, spring set or a dual actuated for heavy-duty braking... | |
| WPT Power’s Caliper Brakes are specifically designed to meet a wide range global applications. Advanced technical design improvements increase the reliability and makes maintenance easier. Best suited for oil & |