WPT Power Corporation Low Inertia Clutches and Brakes 124H

Suppliers

Company
Product
Description
Supplier Links
Low Inertia Clutches and Brakes - 124H - WPT Power Corporation
Wichita Falls, TX, USA
Low Inertia Clutches and Brakes
124H
Low Inertia Clutches and Brakes 124H
The WPT Low Inertia Clutch is a pneumatic design for high energy, high cycle applications requiring end-shaft mounting. Our Low Inertia Clutch is time tested and used extensively throughout the Steel, Metal Forming, Oil & Gas, and Marine Industries. Available sizes range from 4” to 60” in 1, 2, 3, or 4 plate configurations. Features: Multiple friction material options Select sizes available in hydraulic actuation

The WPT Low Inertia Clutch is a pneumatic design for high energy, high cycle applications requiring end-shaft mounting. Our Low Inertia Clutch is time tested and used extensively throughout the Steel, Metal Forming, Oil & Gas, and Marine Industries. Available sizes range from 4” to 60” in 1, 2, 3, or 4 plate configurations.

Features:

  • Multiple friction material options
  • Select sizes available in hydraulic actuation
Supplier's Site
Low Inertia Spring Set Brake - 124H - WPT Power Corporation
Wichita Falls, TX, USA
Low Inertia Spring Set Brake
124H
Low Inertia Spring Set Brake 124H
The WPT Low Inertia Spring Set Brake is a spring-applied pneumatic-release design for high energy, high cycle applications requiring end-shaft mounting. Our Low Inertia Spring Set Brake is time tested and used extensively throughout the Steel, Metal Forming, Oil & Gas and Marine Industries. Available sizes range from 4” to 60” in 1, 2, 3, or 4 plate configurations. Features: Multiple friction material options Select sizes available in hydraulic actuation 38” pin drive series available for AC Drawworks Power Performance Low Inertia Upgrades Consistency in function Optimum heat transfer Maximized air flow Extended operating life

The WPT Low Inertia Spring Set Brake is a spring-applied pneumatic-release design for high energy, high cycle applications requiring end-shaft mounting. Our Low Inertia Spring Set Brake is time tested and used extensively throughout the Steel, Metal Forming, Oil & Gas and Marine Industries. Available sizes range from 4” to 60” in 1, 2, 3, or 4 plate configurations.

Features:

  • Multiple friction material options
  • Select sizes available in hydraulic actuation
  • 38” pin drive series available for AC Drawworks
  • Power Performance Low Inertia Upgrades
    1. Consistency in function
    2. Optimum heat transfer
    3. Maximized air flow
    4. Extended operating life
Supplier's Site

Technical Specifications

  WPT Power Corporation WPT Power Corporation
Product Category Pneumatic Brake and Clutch Assemblies Pneumatic Brakes
Product Number 124H 124H
Product Name Low Inertia Clutches and Brakes Low Inertia Spring Set Brake
Torque 13383 Ft-lbs (18148 N-m) 10567 Ft-lbs (14328 N-m)
Rotary Speed 1140 rpm
Pneumatic Pressure 100 psi (70.38 m H2O) 90 psi (63.34 m H2O)
Engagement Friction Friction
Maximum Speed 1140 rpm 1430 rpm
Unlock Full Specs
to access all available technical data

Similar Products

ACSB Pneumatic Clutch/Brakes -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Torque 516 to 7818 Ft-lbs (700 to 10601 N-m)
Engagement Plate / Disc
Configuration Disc
View Details
Spring Applied Drum Brakes - CS Units - Eaton Hydraulics Group
Specs
Torque 1650 Ft-lbs (2237 N-m)
Configuration Drum
Engagement Friction
View Details
VOR Vari-Torque -  - Boston Gear
Specs
Torque 20.8 to 833.3 Ft-lbs (28.25 to 1130 N-m)
Shaft In-line
Bore Diameter 0.6250 to 2.19 inch (15.87 to 55.56 mm)
View Details
Water Cooled Brake/Dual Actuated - WCB/DA236 DA 1WC 1AC - WPT Power Corporation
Specs
Torque 95167 Ft-lbs (129046 N-m)
Configuration Disc
Engagement Friction
View Details