WPT Power Corporation Low Inertia Spring Set Brake 342

Suppliers

Company
Product
Description
Supplier Links
Low Inertia Spring Set Brake - 342 - WPT Power Corporation
Wichita Falls, TX, USA
Low Inertia Spring Set Brake
342
Low Inertia Spring Set Brake 342
The WPT Low Inertia Spring Set Brake is a spring-applied pneumatic-release design for high energy, high cycle applications requiring end-shaft mounting. Our Low Inertia Spring Set Brake is time tested and used extensively throughout the Steel, Metal Forming, Oil & Gas and Marine Industries. Available sizes range from 4” to 60” in 1, 2, 3, or 4 plate configurations. Features: Multiple friction material options Select sizes available in hydraulic actuation 38” pin drive series available for AC Drawworks Power Performance Low Inertia Upgrades Consistency in function Optimum heat transfer Maximized air flow Extended operating life

The WPT Low Inertia Spring Set Brake is a spring-applied pneumatic-release design for high energy, high cycle applications requiring end-shaft mounting. Our Low Inertia Spring Set Brake is time tested and used extensively throughout the Steel, Metal Forming, Oil & Gas and Marine Industries. Available sizes range from 4” to 60” in 1, 2, 3, or 4 plate configurations.

Features:

  • Multiple friction material options
  • Select sizes available in hydraulic actuation
  • 38” pin drive series available for AC Drawworks
  • Power Performance Low Inertia Upgrades
    1. Consistency in function
    2. Optimum heat transfer
    3. Maximized air flow
    4. Extended operating life
Supplier's Site
Low Inertia Clutches and Brakes - 342 - WPT Power Corporation
Wichita Falls, TX, USA
Low Inertia Clutches and Brakes
342
Low Inertia Clutches and Brakes 342
The WPT Low Inertia Clutch is a pneumatic design for high energy, high cycle applications requiring end-shaft mounting. Our Low Inertia Clutch is time tested and used extensively throughout the Steel, Metal Forming, Oil & Gas, and Marine Industries. Available sizes range from 4” to 60” in 1, 2, 3, or 4 plate configurations. Features: Multiple friction material options Select sizes available in hydraulic actuation

The WPT Low Inertia Clutch is a pneumatic design for high energy, high cycle applications requiring end-shaft mounting. Our Low Inertia Clutch is time tested and used extensively throughout the Steel, Metal Forming, Oil & Gas, and Marine Industries. Available sizes range from 4” to 60” in 1, 2, 3, or 4 plate configurations.

Features:

  • Multiple friction material options
  • Select sizes available in hydraulic actuation
Supplier's Site

Technical Specifications

  WPT Power Corporation WPT Power Corporation
Product Category Pneumatic Brakes Pneumatic Brake and Clutch Assemblies
Product Number 342 342
Product Name Low Inertia Spring Set Brake Low Inertia Clutches and Brakes
Torque 96833 Ft-lbs (131306 N-m) 188675 Ft-lbs (255843 N-m)
Pneumatic Pressure 60 psi (42.23 m H2O) 100 psi (70.38 m H2O)
Maximum Speed 820 rpm 700 rpm
Configuration Disc Disc
Engagement Friction Friction
Unlock Full Specs
to access all available technical data

Similar Products

ACSB Pneumatic Clutch/Brakes -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Torque 516 to 7818 Ft-lbs (700 to 10601 N-m)
Engagement Plate / Disc
Configuration Disc
View Details
Expanding Clutches & Brakes - ER Series - Eaton Hydraulics Group
Specs
Application Industrial
Torque 9833.3 Ft-lbs (13334 N-m)
Engagement Friction
View Details
POR H2000 -  - Boston Gear
Boston Gear
Specs
Torque 10.0 to 2750.0 Ft-lbs (13.56 to 3729 N-m)
Shaft In-line
Bore Diameter 0.4375 to 3.25 inch (11.11 to 82.55 mm)
View Details
Caliper Disc Brake - WDA-26 Series - WPT Power Corporation
Specs
Torque 15308 to 26869 Ft-lbs (20758 to 36434 N-m)
Pneumatic Pressure 100 psi (70.43 m H2O)
Maximum Speed 716 to 1146 rpm
View Details