WPT Power Corporation Water Cooled Brake/Spring Set WCB/SS 224

Description
WPT Power manufactures quality Water Cooled Brakes for the oil & gas, marine and offshore industries. Water-cooled brakes available are air-actuated, spring set or a dual actuated for heavy-duty braking and holding applications. Our Dual Actuated WCB combines air applied control and spring applied, fail-safe features such as emergency stop or parking features when necessary.

Suppliers

Company
Product
Description
Supplier Links
Water Cooled Brake/Spring Set - WCB/SS 224 - WPT Power Corporation
Wichita Falls, TX, USA
Water Cooled Brake/Spring Set
WCB/SS 224
Water Cooled Brake/Spring Set WCB/SS 224
WPT Power manufactures quality Water Cooled Brakes for the oil & gas, marine and offshore industries. Water-cooled brakes available are air-actuated, spring set or a dual actuated for heavy-duty braking and holding applications. Our Dual Actuated WCB combines air applied control and spring applied, fail-safe features such as emergency stop or parking features when necessary.

WPT Power manufactures quality Water Cooled Brakes for the oil & gas, marine and offshore industries. Water-cooled brakes available are air-actuated, spring set or a dual actuated for heavy-duty braking and holding applications. Our Dual Actuated WCB combines air applied control and spring applied, fail-safe features such as emergency stop or parking features when necessary.

Supplier's Site

Technical Specifications

  WPT Power Corporation
Product Category Pneumatic Brakes
Product Number WCB/SS 224
Product Name Water Cooled Brake/Spring Set
Torque 19625 Ft-lbs (26612 N-m)
Pneumatic Pressure 90 psi (63.34 m H2O)
Maximum Speed 640 rpm
Configuration Disc
Engagement Friction
Unlock Full Specs
to access all available technical data

Similar Products

Caliper Pneumatic Applied / Spring Released Brakes - A300-T200 AS - Hilliard Corporation (The)
Specs
Pneumatic Pressure 80 to 66 psi (56.3 to 46.45 m H2O)
Configuration Disc
Engagement Friction
View Details
Caliper Disc Brakes - Pneumatic Brakes - P38S | P38D -  - Branham, W.C. Inc.
Specs
Pneumatic Pressure 200 psi (141 m H2O)
Configuration Disc
Bore Diameter 1.12 inch (28.57 mm)
View Details
Expanding Clutches & Brakes - EB Series - Eaton Hydraulics Group
Specs
Application Industrial
Engagement Friction
View Details
Hydraulic Pressure Applied, Spring Released Disc Brake - SKD 4x100 - Dellner Brakes AB
Specs
Configuration Disc
Engagement Friction
Operation Spring Return / Disengage
View Details