WPT Power manufactures quality Water Cooled Brakes for the oil & gas, marine and offshore industries. Water-cooled brakes available are air-actuated, spring set or a dual actuated for heavy-duty braking and holding applications. Our Dual Actuated WCB combines air applied control and spring applied, fail-safe features such as emergency stop or parking features when necessary.
WPT Power Corporation | |
---|---|
Product Category | Pneumatic Brakes |
Product Number | WCB/SS 136 |
Product Name | Water Cooled Brake/Spring Set |
Torque | 36017 Ft-lbs (48839 N-m) |
Pneumatic Pressure | 90 psi (63.34 m H2O) |
Maximum Speed | 425 rpm |
Configuration | Disc |
Engagement | Friction |