WPT Power manufactures quality Water Cooled Brakes for the oil & gas, marine and offshore industries. Water-cooled brakes available are air-actuated, spring set or a dual actuated for heavy-duty braking and holding applications. Our Dual Actuated WCB combines air applied control and spring applied, fail-safe features such as emergency stop or parking features when necessary.
WPT Power Corporation | |
---|---|
Product Category | Pneumatic Brakes |
Product Number | WCB/DA 236 |
Product Name | Water Cooled Brake/Dual Actuated |
Torque | 120317 Ft-lbs (163149 N-m) |
Pneumatic Pressure | 100 psi (70.38 m H2O) |
Configuration | Disc |
Engagement | Friction |
Operation | Spring Actuation / Engage (optional feature) |