The WPT Low Inertia Spring Set Brake is a spring-applied pneumatic-release design for high energy, high cycle applications requiring end-shaft mounting. Our Low Inertia Spring Set Brake is time tested and used extensively throughout the Steel, Metal Forming, Oil & Gas and Marine Industries. Available sizes range from 4” to 60” in 1, 2, 3, or 4 plate configurations.
Features:
The WPT Low Inertia Clutch is a pneumatic design for high energy, high cycle applications requiring end-shaft mounting. Our Low Inertia Clutch is time tested and used extensively throughout the Steel, Metal Forming, Oil & Gas, and Marine Industries. Available sizes range from 4” to 60” in 1, 2, 3, or 4 plate configurations.
Features:
WPT Power Corporation | WPT Power Corporation | |
---|---|---|
Product Category | Pneumatic Brakes | Pneumatic Brake and Clutch Assemblies |
Product Number | 360 | 360 |
Product Name | Low Inertia Spring Set Brake | Low Inertia Clutches and Brakes |
Torque | 396000 Ft-lbs (536976 N-m) | 708750 Ft-lbs (961065 N-m) |
Pneumatic Pressure | 60 psi (42.23 m H2O) | 100 psi (70.38 m H2O) |
Maximum Speed | 570 rpm | 480 rpm |
Configuration | Disc | Disc |
Engagement | Friction | Friction |