Linde North America, Inc. Datasheets for Gas Instruments
Gas instruments detect, monitor or analyze gases present in an environment.
Gas Instruments: Learn more
Product Name | Notes |
---|---|
G-TECTA™ 4GP is an extremely robust 4 gas instrument with built in pump and charger. The single button operation and full data management allows the users to effectively manage their... | |
G-TECTA™ Cellaguard™ is a carbon dioxide (CO[2]) or a carbon dioxide and oxygen (O[2]) fixed monitoring system, designed to monitor gas levels in a confined space such as a beer... | |
G-TECTA™ SG is a fully functional premium single gas instrument, water and dust resistant, with one button operation and a choice of 28 sensors to suit almost every application. The... | |
The G-TECTA™ 4G is a rugged, compact and easy to use 4-gas instrument with full data management and operator functionality. With 14 sensor options, one button operation and a robust... | |
The G-TECTA™ SG2 instrument offers the user a simple to use, low maintenance disposable gas detector with a warranted 2 year life. Designed to resist the most arduous environments... | |
The Series 6400 Gas Detector warns users of hazardous chemicals detected in the atmosphere. When incorporated with an emergency shutdown system, the Series 6400 Gas Detector can turn off the... |