J.S.T. Corporation Datasheets for Edge Connectors
Card edge connectors are edge-on connectors designed for single-sided or double-sided printed circuit boards (PCBs).
Edge Connectors: Learn more
Product Name | Notes |
---|---|
Socket for DDR/DDR2 S.O.DIMM 200 circuits complying with JEDEC(MO-224). | |
Socket for DDR2 S.O.DIMM 144-circuit complying with JEDEC (MO-274). Corresponding to the data transmission bandwidth of 32bits. | |
Sockets for the 8Byte S.O.DIMM which is standardized by the JEDEC. *Extremely small space for mounting on the board. The DM connector is applicable to 64Bit data bus, with the... | |
Standardized by JEDEC (MO-160). Straight type DIMM socket that is suited for module PC board with operating voltage 3.3V. *Module is easily ejected with the ejector button. *With 14mm height,... |