Griffin Pump & Equipment, Inc. Datasheets for Self Priming Pumps
Self-priming pumps create and maintain a sufficient vacuum level to draw fluid with no external assistance
Self Priming Pumps: Learn more
Product Name | Notes |
---|---|
Griffin Pump and Equipment Inc. offers a complete line of electric submersible pumps. Whether it is clean water, gray water, or trash laden effluent. Griffin can provide the right pump... | |
Griffin’s Vacuum-Assisted Wellpoint Pumps are available in 4”, 6”, 8” and 10” models. These pumps are designed for handling high volumes of water and air. The pump automatically primes and... | |
Griffin's Variable-Use, Vacuum-Assisted, Non-Clog Pumps are available in 4" to 16" models. These pumps are fully automatic, dry-priming and dry-running, non-clog portable pumps. They operate efficiently under continuous or intermittent... | |
MODEL FEATURES Fully automatic, dry priming and dry running, self-contained, portable pump, non-clog pump unit Handles large volumes of air, water, and trash Operates efficiently under intermittent flow conditions Automatically... | |
MODEL FEATURES Fully automatic, dry priming and dry running, self-contained, portable pump, non-clog pump unit Handles large volumes of air, water, and trash Operates efficiently under intermittent flow conditions Automatically... | |
MODEL FEATURES Self-contained, portable pump, jet pump unit Capable of producing high pressure flow for jetting standard wellpoints, well casings, or pilings Operates efficiently under intermittent flow conditions | |
MODEL FEATURES Self-contained, portable, diesel-driven, self-priming, trash pump Silent operation Secondary containment of oils and fuels Operates efficiently at a wide range of conditions Able to pass 1.8” solids Rugged,... | |
Griffin’s High Pressure Jet Pumps are available in 4” and 6” models. These pumps are self-contained and portable. These pumps are capable of delivering flow up to 1350 gpm and... | |
Griffin’s Silent Pac Pump Units are designed to provide quiet operation where pumping is required and noise must be kept to a minimum. The Silent Pac enclosure is engineered for... | |
Griffin's Self Priming Trash Pumps are available in 4" and 6" models standard that do not require additional priming systems. These pumps are wet-priming portable pumps. They operate efficiently under... | |
MODEL FEATURES Self-contained, portable pump, jet pump unit Capable of producing high pressure flow for jetting standard wellpoints, well casings, or pilings Operates efficiently under intermittent flow conditions |