Electro Standards Laboratories Datasheets for Network Media Converters
Network media converters change the signal of encoded data from one media type to another as it is transmitted through, or between, networks.
Network Media Converters: Learn more
| Product Name | Notes |
|---|---|
| SPECIFICATIONS: Plastic Fiber: (POF) Cable Type: 1 mm plastic optical filament Wavelength: 660 nm (red). Transmission Distance: 75 m (250 ft.) (POF). Data Transfer Rate: Up to 1 Mbps. Optical... | |
| SPECIFICATIONS: PLASTIC FIBER: (POF) Fiber Cable Type: 1 mm plastic optical filament. Fiber Wavelength: 660 nm (red). GLASS FIBER: SC Multimode Fiber SC Fiber Cable: 50/125µ / 62.5/125 multimode SC... | |
| SPECIFICATIONS: PLASTIC FIBER: (POF) Fiber Cable Type: 1 mm plastic optical filament. Fiber Wavelength: 660 nm (red). Transmission Distance: 75 m (250 ft.) (POF) GLASS FIBER: ST Multimode Fiber ST... | |
| Model 4112 High Speed Ruggedized ST Fiber-to-USB Converter/Extender, Host & 4-Port USB Hub, Desktop Configuration Simultaneously connect up to four USB Interface Devices to your desktop PC or notebook. High... | |
| Model 4119-DIN High Speed Ruggedized ST Fiber-to-USB Converter/Extender, 4-Port USB Hub, DIN Rail Mounted Simultaneously connect up to four USB Interface Devices to your desktop PC or notebook. High speed... | |
| Model 4119 High Speed Ruggedized ST Fiber-to-USB Converter/Extender, 4-Port USB Hub, Desktop Configuration Simultaneously connect up to four USB Interface Devices to your desktop PC or notebook. High speed connection... | |
| Model 4137 Interface Converter Application: The HP VersaLink Fiber to RS232 Converters are used to connect fiber optic linked terminals to a controller having an RS-232 interface port. While RS-232... | |
| Model 4139 Interface Converter Application: The HP VersaLink Fiber to RS232 Converters are used to connect fiber optic linked terminals to a controller having an RS-232 interface port. While RS-232... | |
| SPECIFICATIONS: PORT CONNECTORS: (3) RJ21/50-Pin female connectors labeled A, B, and COMMON. FRONT PANEL CONTROLS: (1) Rotary Switch on front panel selects A or B. POWER: Manually operated. No power... | |
| SPECIFICATIONS: PORT CONNECTORS: (9) RJ45 female shielded connectors labeled A, B, C, D, E, F, G, H and COMMON. COMPLIANCE: Interface meets or exceeds Cat 6 performance. LOCAL CONTROL: (8)... | |
| The Model 4174 is a very high speed ruggedized, protocol independent, Fiber to RS485/422/232 interface converter from Electro Standards Laboratories. Typical operating speeds are up to 1.5 Mbps for RS232... | |
| The Model 9502 is a high speed ruggedized 16-Channel SC Duplex Multimode Fiber to RJ45 RS485/422 media converter. Typical operating speeds are up to 5 Mbps for RS485/422 to fiber... | |
| The Model 9504 is a high speed ruggedized 16-Channel ST Single Mode Fiber to RJ45 RS485/422 media converter. Typical operating speeds are up to 5 Mbps for RS485/422 to fiber... | |
| The desktop Model 4662-DIN is a Host that works with desktop Model 5169-DIN 4-Port Hub (also see related products tab for M5169-DIN details) to comprise a Host and a Four... | |
| The desktop Model 4662 is a Host that works with desktop Model 5169 4-Port Hub (also see related products tab for M5169 details) to comprise a Host and a Four... | |
| The desktop Model 5162-DIN is a Host that works with desktop Model 5169-DIN 4-Port Hub (also see related products tab for M5169-DIN details) to comprise a Host and a Four... | |
| The desktop Model 5169 is a 4-Port Hub that works with desktop Model 5162 Host (also see related products tab for M5162 details) to comprise a Host and a Four... | |
| The desktop Model 5169-DIN is a 4-Port Hub that works with desktop Model 5162-DIN Host (also see related products tab for M5162-DIN details) to comprise a Host and a Four... | |
| The HP Fiber to USB Converters are used to connect fiber optic linked terminals to a controller having a USB Host interface port. While USB is a versatile communication standard,... | |
| The HP VersaLink Fiber to RS232 Converters are used to connect fiber optic linked terminals to a controller having an RS-232 interface port. While RS-232 is a versatile communication standard,... | |
| The Model 4045 is a high speed ruggedized ST Fiber to RS422 interface converter. Typical operating speeds are up to 12.6 Mbps for RS422 to fiber conversion. When operating in... | |
| The Model 4153/4152 is a high speed ruggedized ST Fiber to RS485 / RS422 / RS232 interface converter from Electro Standards Laboratories. Typical operating speeds are up to 1.5 Mbps... | |
| The Model 4162 is a Host that works with Model 4169 4-Port Hub (also see related products tab for M4169 details) to extend USB connections via a high speed Fiber... | |
| The Model 4163 is a RoHS compliant high speed ruggedized Ethernet to RS485/422/232 interface converter from Electro Standards Laboratories. This unit converts Ethernet 10/100 Mbps IEEE 802.3 compliant data from... | |
| The Model 4164 is a RoHS compliant high speed ruggedized Ethernet to RS485/422/232 interface converter (board) from Electro Standards Laboratories. This unit converts Ethernet 10/100 Mbps IEEE 802.3 compliant data... | |
| The Model 4165 is a high speed ruggedized ST Fiber to USB converter from Electro Standards Laboratories. With its integrated rate buffering, the Model 4165 converts USB 2.0 compliant data... | |
| The Model 4165-DIN is a high speed ruggedized Fiber to USB converter from Electro Standards Laboratories. With its integrated rate buffering, the Model 4165-DIN converts USB 2.0 compliant data from... | |
| The Model 4166 is a high speed ruggedized Fiber to USB interface converter board from Electro Standards Laboratories. With its integrated rate buffering, the Model 4166 converts USB 2.0 compliant... | |
| The Model 4172 is ahigh speed ruggedized ST Duplex Fiber to RS485 / RS422 interface converter from Electro Standards Laboratories. Typical operating speeds are up to 5 Mbps for RS485/422... | |
| The Model 4176 is a high speed ruggedized USB to RS485/422/232 interface converter board from Electro Standards Laboratories. With its integrated rate buffering, the Model 4176 converts USB 2.0 compliant... | |
| The Model 4177 is a high speed ruggedized USB to RS485/422/232 interface converter board from Electro Standards Laboratories. With its integrated rate buffering, the Model 4177 converts USB 2.0 compliant... | |
| The Model 6765 Fiber to Logic media converter is a high speed digital logic level to fiber interface converter from Electro Standards Laboratories. It translates four input/output logic pairs into... | |
| The Model 6766 media converter is a high speed digital logic level to fiber interface converter from Electro Standards Laboratories. It translates four input/output logic pairs into four fiber optic... | |
| The RS-485 / HP Versalink Fiber Interface Converters are used to connect fiber optic linked terminals to a controller having an RS-485/RS-422 interface port. While RS-485 is a versatile communication... | |
| The RS485 / HP Versalink Fiber Interface Converters are used to connect fiber optic linked terminals to a controller having an RS-485/RS-422 interface port. While RS485 is a versatile communication... | |
| Connectors: Copper: (1) 68-Pin female VHDCI Connector Fiber: (40) Female Versatile Link Plastic Optical Fiber (POF) Connectors; (20 for RX, and (20) for TX Power: (1) 2-Pin Phoenix Connector (1)... |