Superlift Material Handling Inc. Datasheets for Dumpers, Tilters, and Inverters
Dumpers, tilters and inverters are used to reposition or empty material handling containers.
Dumpers, Tilters, and Inverters: Learn more
Product Name | Notes |
---|---|
Superlift Material Handling offers ergonomic material handling equipment including lift tables, lift carts, upenders, electric carts, stackers, pallet trucks, skid lifters, work positioners, and custom designed equipment. We have products... | |
1 Year warranty Heavy Duty welded frame Velocity fuses on all cylinders 12” high retaining back plate | |
1,000/2,000/4,000 lbs Ground level loading with pallet truck up to 90 degree tilt angle at 33 inches 30 inch reach max in tilted position to end of back plate Air/Hydraulic... | |
100% Stainless steel Angle Plate Design and no tube is used in the design Available in 304L and 316L stainless steel Capacities to 3,000 lbs Finishes 2B, electro polished Clean... | |
100% Stainless steel frame Available in 304L and 316L stainless steel Capacities 500 to 5,000 lbs Finishes 2B, electro polished and 35 RA Clean room compliant For Food, pharmaceutical, and... | |
12” high retaining back plate Remote powerpack Velocity fuses on all hydraulic cylinders Over load protection Reinforced platforms 1 year warranty | |
3,000 to 4,500 lbs capacity Quality North American components & off the shelf parts for maintenance Load with a pallet truck Floor level access so the inverter can be loaded... | |
Heavy Duty welded frame Tilt from 0° – 90° Includes Battery and External Battery Charger Internally mounted 1 HP DC with flow control 1 year warranty | |
Life time guarantee on Firestone Airbags Heavy duty welded frames Low maintenance Simple operation | |
Stainless steel construction and lift heights to 144″ Ensures the IBC is in the perfect position for manteinance and cleaning Portable push around or portable power driven Made in North... | |
Superlift Material Handling offers ergonomic material handling equipment including lift tables, lift carts, upenders, electric carts, stackers, pallet trucks, skid lifters, work positioners, and custom designed equipment. We have products... | |
Tilt from 0° – 90° Heavy Duty welded frame Velocity fuses on all cylinders 1 year warranty |