Superlift Material Handling Inc. Datasheets for Pallet Jacks
Pallet jacks or pallet trucks are used to short-haul pallets or other large items of freight. A piston raises the load enough for the operator to maneuver the cargo; these devices may be derive power from manual, electric, or petrol sources. There are many further varieties.
Pallet Jacks: Learn more
| Product Name | Notes |
|---|---|
| Heavy capacity for lifting IBC’s and other ingredients pallets with the smallest footprint available. • 3,000 lbs capacity • Built in charger • 304L and 316L stainless • 83” lowered... | |
| Superlift Material Handling offers ergonomic material handling equipment including lift tables, lift carts, upenders, electric carts, stackers, pallet trucks, skid lifters, work positioners, and custom designed equipment. We have products... | |
| Superlift Stainless Steel Tight Turning Stacker line of stackers operate where other stackers cannot go. Having the shortest wheel base for our straddle stacker as well as our forkover line... | |
| Superlift’s stainless steel powered pallet truck makes it the ideal solution for transporting throughout your sanitary manufacturing process. Capacities from 3000 lbs to 20, 000 lbs, Superlift offers the largest... | |
| 1 year pump warranty 2,200 lbs. capacity 3″ nylon load and 8″ nylon steering wheels 180 degree steering radius 304 stainless construction, except for 316 stainless forks Closed pallets must... | |
| 100% Stainless teel frame carriage, forks and undercarriage Available in 304L and 316L stainless steel Capacities 500 to 10,000 Finishes 2B, electro polished and 35 RA Clean room complient For... | |
| 100% Stainless teel frame carriage, forks and undercarriage Available in 304L and 316L stainless steel Capacities 500 to 2,500 lbs Finishes 2B, electro polished and 35 RA Clean room complient... | |
| 304L and 316L Stainless Steel Up to 4,000 lb capacity Wider forks to 36″ wide Longer forks to 96″ long Narrow or wider forks North American Stainless | |
| Adjustable straddle legs (34” – 50” I.D.) 42” adjustable forks 1,500 to 3,000 lbs capacity 68” lift height 5th wheel steering assembly Also available in 132” and 144” lift heights... | |
| cGMP EE and EX rated trucks available Epoxy coatings, galvanized, nickel plated and linex coatings available Rider platforms Horizontal travel models Straddle trucks, counterbalance fork over and walkie reach trucks... | |
| Fixed straddle legs (50” I.D.) 42” adjustable forks 2,000 lbs capacity 96” lift height 5th wheel steering assembly Also available in 2,500 and 3,000 lbs capacity | |
| Superlift Material Handling offers ergonomic material handling equipment including lift tables, lift carts, upenders, electric carts, stackers, pallet trucks, skid lifters, work positioners, and custom designed equipment. We have products... |