Superlift Material Handling Inc. Datasheets for Lift Tables
Lift tables are devices used to elevate cumbersome materials or workpieces to an ergonomic and reachable height. Capacity, mobility, and elevation are some of the main factors determining its capabilities.
Lift Tables: Learn more
| Product Name | Notes |
|---|---|
| Superlift Material Handling offers ergonomic material handling equipment including lift tables, lift carts, upenders, electric carts, stackers, pallet trucks, skid lifters, work positioners, and custom designed equipment. We have products... | |
| Superlift stainless steel lift table can be used for applications that require sanitary washdown for constant cleanliness. Superlift Stainless steel lift tables are being used throughout the world in pharmaceutical,... | |
| 12” high retaining back plate Remote powerpack Velocity fuses on all hydraulic cylinders Over load protection Reinforced platforms 1 year warranty | |
| Capacities to 30,000 lbs Platform sizes to 20 feet Superior Construction and design 1 year warranty | |
| Firestone Airbags Airbags have lifetime guarantee Heavy Duty welded structure Simple operation Low maintenance | |
| Heavy Duty all welded frames DU bushings Life time guarantee on Firestone Airbags Cam Followers Low maintenance Easy operation | |
| Heavy Duty all welded frames DU bushings Low collapsed height 1 year warranty | |
| Superlift Material Handling offers ergonomic material handling equipment including lift tables, lift carts, upenders, electric carts, stackers, pallet trucks, skid lifters, work positioners, and custom designed equipment. We have products... | |
| Superlift stainless steel lift table can be used for applications that require sanitary washdown for constant cleanliness. Superlift Stainless steel lift tables are being used throughout the world in pharmaceutical,... |