Superlift Material Handling Inc. Datasheets for Lifts
Lifts are used to raise and lower material, personnel, vehicles, and workpieces for loading and working positioning.
Lifts: Learn more
| Product Name | Notes |
|---|---|
| • A/C Battery Powered • Drive Unit with on Board Charger • 1,000 lbs Capacity • Lift Heights to 120 inches • Enamel Paint, Epoxy Coated and Stainless Steel Available... | |
| • Lifts heights from 12 inches to 60 feet • Manual and self propelled • Stainless steel versions available • Air powered, electric and explosion proof • Scissor lift, Boom... | |
| Heavy capacity for lifting IBC’s and other ingredients pallets with the smallest footprint available. • 3,000 lbs capacity • Built in charger • 304L and 316L stainless • 83” lowered... | |
| Operates on factory air Fast operating time Single and two-person models Non-slip flooring Various layouts and heights available | |
| Pallet Positioners are true ergonomic tools. They are designed to automatically raise and lower during the loading or unloading process. By maintaining the load at a comfortable and consistent working... | |
| Superlift Material Handling offers ergonomic material handling equipment including lift tables, lift carts, upenders, electric carts, stackers, pallet trucks, skid lifters, work positioners, and custom designed equipment. We have products... | |
| Superlift stainless steel lift table can be used for applications that require sanitary washdown for constant cleanliness. Superlift Stainless steel lift tables are being used throughout the world in pharmaceutical,... | |
| Superlift Stainless Steel Tight Turning Stacker line of stackers operate where other stackers cannot go. Having the shortest wheel base for our straddle stacker as well as our forkover line... | |
| Superlift’s stainless steel powered pallet truck makes it the ideal solution for transporting throughout your sanitary manufacturing process. Capacities from 3000 lbs to 20, 000 lbs, Superlift offers the largest... | |
| SUPERLIFTTM can supply with ergonomic lifts, stainless lifts, stainless lift tables, specialty manlifts, lift trucks and custom material handling solutions. • Capacities from 500 lbs to 10,000 lbs and lift... | |
| SUPERLIFTTM introduces the next product that will change the shop floor and the jobsite. TOOL MANTMcan lift your personnel and your work to height as high a 16 feet, 1,000... | |
| SUPERLIFTTM presents the GOLIATHTM, a lift that will raise up to 10,000 lbs of men and material to heights of 25 feet. The GOLIATHTM can t heavy loads in small... | |
| The Stainless steel spring loaded EASY pallet positioner now handles loads from a minimum self leveling weight of 250 lbs. up to a maximum self-leveling weight of 4500 lbs. To... | |
| • Removes drums from Pallets and containment skids • Capacity to 990 lbs or 450 Kgs • 100 % 304 L stainless steel • Lockable casters, stainless steel cylinder | |
| 1 year pump warranty 2,200 lbs. capacity 3″ nylon load and 8″ nylon steering wheels 180 degree steering radius 304 stainless construction, except for 316 stainless forks Closed pallets must... | |
| 1 year warranty Heavy Duty cam followers Heavy duty chromed ram hydraulic cylinders Extremely Heavy Duty hollow structural tube scissor arms, reinforced platforms Spherical bearings with grease fittings Velocity fuses... | |
| 100% Stainless teel frame carriage, forks and undercarriage Available in 304L and 316L stainless steel Capacities 500 to 10,000 Finishes 2B, electro polished and 35 RA Clean room complient For... | |
| 100% Stainless teel frame carriage, forks and undercarriage Available in 304L and 316L stainless steel Capacities 500 to 2,500 lbs Finishes 2B, electro polished and 35 RA Clean room complient... | |
| 12” high retaining back plate Remote powerpack Velocity fuses on all hydraulic cylinders Over load protection Reinforced platforms 1 year warranty | |
| 304L and 316L stainless steel Ground level loading Front and side loading models Lift heights 2 to 240 inches Sanitary design reduces cleaning time Capacities from 500 lbs to 6,000... | |
| 304L or 316L North American Stainless Steel Winch or Foot Pump Style Up to 80″ Lift Height V Groove Platform Core Ram American Made Foot Pump With or Without Load... | |
| 304L or optional 316L stainless steel for your clean room applications Standard and custom sizes and custom end-effectors are available for your special applications A small foot print in 24... | |
| Adjustable straddle legs (34” – 50” I.D.) 42” adjustable forks 1,500 to 3,000 lbs capacity 68” lift height 5th wheel steering assembly Also available in 132” and 144” lift heights... | |
| Battery powered Working heihts to 17 feet Long battery life 24 volt DC Forkliftable Emergency lowery valve Non marking casters Towing hook Removable railings Many options available | |
| Capacities from 100 lbs to 750 lbs Lift heights to 96″ Standard and custom solutions Ergonomic lift and dump your ingredients into your process that will eliminate injuries Barrels, bags... | |
| Capacities from 500 lbs to 10,000 lbs and lift heights to 144″ Tube and non tube units available Delrin rolles and Delrin bushings 100% grade 8 bolts | |
| Capacities to 30,000 lbs Platform sizes to 20 feet Superior Construction and design 1 year warranty | |
| cGMP EE and EX rated trucks available Epoxy coatings, galvanized, nickel plated and linex coatings available Rider platforms Horizontal travel models Straddle trucks, counterbalance fork over and walkie reach trucks... | |
| Firestone Airbags Airbags have lifetime guarantee Heavy Duty welded structure Simple operation Low maintenance | |
| Fixed straddle legs (50” I.D.) 42” adjustable forks 2,000 lbs capacity 96” lift height 5th wheel steering assembly Also available in 2,500 and 3,000 lbs capacity | |
| Heavy Duty all welded frames DU bushings Life time guarantee on Firestone Airbags Cam Followers Low maintenance Easy operation | |
| Heavy Duty all welded frames DU bushings Low collapsed height 1 year warranty | |
| Increase productivity, eliminate injuries & have the cleanest facilities in the industry Capacities from 500 lbs to 10,000 lbs and lift heights to 144″ Tube and non tube units available... | |
| LED circuit board with wiring and testing versatility Complies with all ANSI/ASME B20.1-1993 safety standards 1,000 to 6,000 lb capacity Two 6” wide flange “I” beam mast Speed 25’ fpm... | |
| Life time no lubrication DU bearings Velocity Fuses on all cylinders Overload Protection with built in pressure relief valves Reinforced Platforms Rugged Welded Frames Heavy Duty Cam Followers North American... | |
| Life time no lubrication DU bearings Velocity Fuses on all cylinders Reinforced Platforms Rugged Welded Frames Overload Protection with built in pressure relief valves Heavy Duty hard chromed hydraulic cylinders... | |
| Life time no lubrication DU bearings Velocity fuses on all hydraulic cylinders 1 year warranty All components UL and or CSA approved Nema 12 control box 42” high safety rails... | |
| Life time no lubrication Velocity Fuses on all cylinders Reinforced Platforms Rugged Welded Frames Overload Protection with built in pressure relief valves Delrin rollers North American Components | |
| Lifts heights from 12 inches to 60 feet Manual and self propelled Air powered, electric and explosion proof Scissor lift, Boom Style work platform Linex coated FDA approved Capacities to... | |
| Overload protection with built in pressure relief valves Heavy duty cam followers Capacities to 8,000 lbs 2 years warranty Spherial bearings with grease fittings Velocity fuses on all cylinders Formed... | |
| Raise up to 10,000 lbs of men and material to heights of 35 feet • Fit heavy loads in small footprint and will go where no other heavy equipment can... | |
| Removes drums from Pallets and containment skids Capacity to 990 lbs or 450 Kgs 100 % 304 L stainless steel, fully welded Lockable casters, stainless steel cylinder | |
| Stainless steel construction and lift heights to 144″ Ensures the IBC is in the perfect position for manteinance and cleaning Portable push around or portable power driven Made in North... | |
| Strong welded hollow structural tube frames with steel plates laminated to sides for stability Heavy duty hydraulic cylinders Velocity fuses on cylinders 1 year warranty Spherical bearings with grease fittings... | |
| Superlift Material Handling offers ergonomic material handling equipment including lift tables, lift carts, upenders, electric carts, stackers, pallet trucks, skid lifters, work positioners, and custom designed equipment. We have products... | |
| Superlift stainless steel lift table can be used for applications that require sanitary washdown for constant cleanliness. Superlift Stainless steel lift tables are being used throughout the world in pharmaceutical,... | |
| SUS304 material, good for corrosive acids application Ideal for use in narrow aisles and confined spaces Perfect for all applications from pharmaceutical to catering, from packing line to food processing,... |