Superlift Material Handling Inc. Datasheets for Scissor Lifts
Scissor lifts are devices that use a scissor-like mechanism to raise and lower a work platform. This item of material handling equipment conveys personnel and cargo in the vertical plane. Scissor lifts may be stationary, self-propelled, or vehicle mounted.
Scissor Lifts: Learn more
| Product Name | Notes |
|---|---|
| Pallet Positioners are true ergonomic tools. They are designed to automatically raise and lower during the loading or unloading process. By maintaining the load at a comfortable and consistent working... | |
| Superlift Material Handling offers ergonomic material handling equipment including lift tables, lift carts, upenders, electric carts, stackers, pallet trucks, skid lifters, work positioners, and custom designed equipment. We have products... | |
| Superlift stainless steel lift table can be used for applications that require sanitary washdown for constant cleanliness. Superlift Stainless steel lift tables are being used throughout the world in pharmaceutical,... | |
| SUPERLIFTTM can supply with ergonomic lifts, stainless lifts, stainless lift tables, specialty manlifts, lift trucks and custom material handling solutions. • Capacities from 500 lbs to 10,000 lbs and lift... | |
| SUPERLIFTTM introduces the next product that will change the shop floor and the jobsite. TOOL MANTMcan lift your personnel and your work to height as high a 16 feet, 1,000... | |
| The Stainless steel spring loaded EASY pallet positioner now handles loads from a minimum self leveling weight of 250 lbs. up to a maximum self-leveling weight of 4500 lbs. To... | |
| 1 year pump warranty 2,200 lbs. capacity 3″ nylon load and 8″ nylon steering wheels 180 degree steering radius 304 stainless construction, except for 316 stainless forks Closed pallets must... | |
| 1 year warranty Heavy Duty cam followers Heavy duty chromed ram hydraulic cylinders Extremely Heavy Duty hollow structural tube scissor arms, reinforced platforms Spherical bearings with grease fittings Velocity fuses... | |
| 12” high retaining back plate Remote powerpack Velocity fuses on all hydraulic cylinders Over load protection Reinforced platforms 1 year warranty | |
| Battery powered Working heihts to 17 feet Long battery life 24 volt DC Forkliftable Emergency lowery valve Non marking casters Towing hook Removable railings Many options available | |
| Capacities from 500 lbs to 10,000 lbs and lift heights to 144″ Tube and non tube units available Delrin rolles and Delrin bushings 100% grade 8 bolts | |
| Capacities to 30,000 lbs Platform sizes to 20 feet Superior Construction and design 1 year warranty | |
| Firestone Airbags Airbags have lifetime guarantee Heavy Duty welded structure Simple operation Low maintenance | |
| Heavy Duty all welded frames DU bushings Life time guarantee on Firestone Airbags Cam Followers Low maintenance Easy operation | |
| Heavy Duty all welded frames DU bushings Low collapsed height 1 year warranty | |
| Increase productivity, eliminate injuries & have the cleanest facilities in the industry Capacities from 500 lbs to 10,000 lbs and lift heights to 144″ Tube and non tube units available... | |
| Life time no lubrication DU bearings Velocity Fuses on all cylinders Overload Protection with built in pressure relief valves Reinforced Platforms Rugged Welded Frames Heavy Duty Cam Followers North American... | |
| Life time no lubrication DU bearings Velocity Fuses on all cylinders Reinforced Platforms Rugged Welded Frames Overload Protection with built in pressure relief valves Heavy Duty hard chromed hydraulic cylinders... | |
| Life time no lubrication DU bearings Velocity fuses on all hydraulic cylinders 1 year warranty All components UL and or CSA approved Nema 12 control box 42” high safety rails... | |
| Life time no lubrication Velocity Fuses on all cylinders Reinforced Platforms Rugged Welded Frames Overload Protection with built in pressure relief valves Delrin rollers North American Components | |
| Lifts heights from 12 inches to 60 feet Manual and self propelled Air powered, electric and explosion proof Scissor lift, Boom Style work platform Linex coated FDA approved Capacities to... | |
| Raise up to 10,000 lbs of men and material to heights of 35 feet • Fit heavy loads in small footprint and will go where no other heavy equipment can... | |
| Strong welded hollow structural tube frames with steel plates laminated to sides for stability Heavy duty hydraulic cylinders Velocity fuses on cylinders 1 year warranty Spherical bearings with grease fittings... | |
| Superlift stainless steel lift table can be used for applications that require sanitary washdown for constant cleanliness. Superlift Stainless steel lift tables are being used throughout the world in pharmaceutical,... |