Superlift Material Handling Inc. Datasheets for Pallets
Pallets are platforms used for storage and transportation of goods.
Pallets: Learn more
| Product Name | Notes |
|---|---|
| Safe and economic transport and storage solution for super sacks and big bags The access openings of the BigBag Divider have a special tunnel design so that super sacks are... | |
| Solid and strong 6-runner plastic pallet for loads up to 1500 kg in the high rack This strong pallet which is made with gas-assist low pressure injection technology sets a... | |
| For many years now, the Hygienic E7.3 has struck the perfect balance between mechanical performance and hygiene requirements. Manufactured exclusively from food-grade HDPE – no metal reinforcements – this pallet... | |
| Made from recycled HDPE, the Endur E7.1 is ideal for applications with high circulation rates in open and closed pools. Its robustness and resistance to chemicals set it apart. The... | |
| Made of impact-resistant PP – no metal reinforcements – this pallet is ideal for semi-hygienic applications and for high-rotation usage such as open or closed pools. The pallet is made... | |
| Nestable plastic half pallet As a sustainable half pallet, the Nest H3 is impressive for its simple, secure handling. Its rounded corners, smooth surfaces and low weight offer decisive advantages... | |
| Nestable plastic pallet in imperial units 48” x 40” for medium loads The CPP Nest is the newest universal 48×40 inch pallet. Suitable for medium loads, it offers a choice... | |
| The Hygienic i7.1 is ideal for food, meat, and pharmaceutical logistics and for all situations where a perfect combination of mechanical performance and highest hygiene requirements is needed. New internal... | |
| The picking pallet Retail E5.2 meets all of the requirements of the food distribution industry and is 100 percent compatible with the predecessor model. Thanks to a comprehensive redesign of... | |
| This robust load carrier is the universal Euro-size pallet for medium loads. It comes in two versions. In the 9-foot nestable version, it saves floor space and transport costs. The... | |
| The H1 is used successfully in the food industry for 20 years. It is made from food-grade HDPE and resists as well to cold storage till -40°C as to temperatures... |