Superlift Material Handling Inc. Datasheets for Material Handling Carts and Trucks
Industrial carts and industrial trucks are used to transport equipment or materials within the premises of a facility. They are frequently manually propelled, but motorized version are manufactured. An assortment of carts and trucks are available for a multitude of cargo operations.
Material Handling Carts and Trucks: Learn more
| Product Name | Notes |
|---|---|
| • A/C Battery Powered • Drive Unit with on Board Charger • 1,000 lbs Capacity • Lift Heights to 120 inches • Enamel Paint, Epoxy Coated and Stainless Steel Available... | |
| Heavy capacity for lifting IBC’s and other ingredients pallets with the smallest footprint available. • 3,000 lbs capacity • Built in charger • 304L and 316L stainless • 83” lowered... | |
| Superlift Material Handling offers ergonomic material handling equipment including lift tables, lift carts, upenders, electric carts, stackers, pallet trucks, skid lifters, work positioners, and custom designed equipment. We have products... | |
| Superlift’s stainless steel powered pallet truck makes it the ideal solution for transporting throughout your sanitary manufacturing process. Capacities from 3000 lbs to 20, 000 lbs, Superlift offers the largest... | |
| • Removes drums from Pallets and containment skids • Capacity to 990 lbs or 450 Kgs • 100 % 304 L stainless steel • Lockable casters, stainless steel cylinder | |
| 304L and 316L stainless steel Ground level loading Front and side loading models Lift heights 2 to 240 inches Sanitary design reduces cleaning time Capacities from 500 lbs to 6,000... | |
| 304L and 316L Stainless Steel Up to 4,000 lb capacity Wider forks to 36″ wide Longer forks to 96″ long Narrow or wider forks North American Stainless | |
| Superlift Material Handling offers ergonomic material handling equipment including lift tables, lift carts, upenders, electric carts, stackers, pallet trucks, skid lifters, work positioners, and custom designed equipment. We have products... |