SKF/Global Datasheets for Ball Transfer Units (BTU)

Ball transfer units (BTU) are ball transfer table components that consist of a large, load-bearing ball that sits atop smaller balls inside of a hemispherical cup.
Ball Transfer Units (BTU): Learn more

Product Name Notes
Miniature ball transfer units from SKF can be used to transfer and position small parts in demanding material-handling settings, including cleanrooms with limited space and operating conditions. Lightweight, compact, and...
SKF Ball Transfer Flange units our ideal for air cargo applications. Light duty, low profile dirt exit hole, no seals, offer dirt exit holes. Offered in 2 and 3 mounting...
SKF Ball Transfers Bolt fixing units offer adjustable height, drilled hole fixing, optional extras, additional nuts, alternative thread sizes, and dirt exit hole. Bolt fixing units are ideal for transfer...
SKF Base fixing Ball Transfers units offer heavy duty fixing, high load capacity, High profile, Drill hole fixing. Optional extras: dirt exit hole. Units are offered in load ball sizes...
SKF Die Lifters Ball Transfers units are compact, high load capacity, greater shock loading protection spring loaded. For maching die set tables, that require the ball transfer have interference fitting...
SKF Euro units have a main bearing cup, made up of special toughened steel with a dirt exit hole and wollen felt seal to protect against dirt contamination. The Euro...
SKF Glide Ball Transfer units and fixing sockets are simple and inexpensive. They are ideal for light duties and where is a cost consideration. All units are fitted with a...
SKF Heavy Duty 800 Series Ball Transfers Very High laod capacity, low profiile, sloted and multi dirt hole offering. Ideal for cargo and transfer decks. Offered with staineless steel balls...
SKF Heavy Load Ball Transfer units are manufactured to precision standards. These units run on the recirculating ball principal. The load ball rotates on a bed of small balls supported...
SKF Hi Tech Heavy Duty Ball transfer that incorporates double sealing for excluding debris from the bearing. The top cover seal removes larger particles and the inner knife edge scaper...
SKF Loose Fit Ball Transfer are ideal for a lose fit application, where you may want to slightly adjust for your application.
SKF Spring loaded Ball transfer reduce damage caused by shock loads, they also allow for deminsional chnages due to temperature and self -adjustment to evenly distribute loads. These units incorporate...
SKF Tube Fixing Ball transfers is achieved by pushing the spring washer in to a suitable size tube and turing to lock. Three sizes availble with load ball sizes .75...
SKF Tuff Series Heavy Duty Ball transfer units are built to provide a long working life and withstand harsch working conditions. These units are offer a solide machined body with...
SKFAir Cargo Ball transfer, are designed for heavy duty, rugged harsch environments. Units are designed with special dirt exit holes to provide long life for Ball transfer. Units also come...