SKF Base fixing Ball Transfers units offer heavy duty fixing, high load capacity, High profile, Drill hole fixing. Optional extras: dirt exit hole. Units are offered in load ball sizes .75 to 2.00 inchs(19 to 50.8mm) and unit load rating 22.00 to 749.00 Ibs(9.98 to 340kg).
SKF Base fixing Ball Transfers units offer heavy duty fixing, high load capacity, High profile, Drill hole fixing. Optional extras: dirt exit hole. Units are offered in load ball sizes .75 to 2.00 inchs(19 to 50.8mm) and unit load rating 22.00 to 749.00 Ibs(9.98 to 340kg).
SKF/Global | SKF/North America | |
---|---|---|
Product Category | Ball Transfer Units (BTU) | Ball Transfer Units (BTU) |
Product Number | BT 1006 Series | BT 1006 Series |
Product Name | Base Fixing Ball Transfer Units | Base Fixing Ball Transfer Units |
Maximum Load | 22.00 to 749.00 lbs (9.98 to 340 kg) | 22.00 to 749.00 lbs (9.98 to 340 kg) |
Ball Size | 0.75 to 2.00 inch (19 to 50.8 mm) | 0.75 to 2.00 inch (19 to 50.8 mm) |
Barrel Diameter | 1.26 to 3.50 inch (32.1 to 89 mm) | 1.26 to 3.50 inch (32.1 to 89 mm) |