OPW Engineered Systems Datasheets for Industrial Valves
Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more
Product Name | Notes |
---|---|
A cost effective answer to the Pharmaceutical Industry. | |
All Sure Seal LBV Series 100 Ball Valves conform to the following specifications: ASME B16.5, ASME B16.10, ASME B16.42, ISO 5211, and MSS-SP25. ISO 5211 mounting flange allows direct mounting... | |
Designed and engineered for demanding applications in corrosive, sanitary and ultra-pure processes. Unique benefits in design and a wide range of options allows the Sure Seal LBF lined butterfly valve... | |
For HVAC/ATC, Chemical/Petrochemic al Processing, Food and Beverage Industry, Power and Utilities, Pulp and Paper Industry Standard Double D Connection in sizes 2" thru 8", all others round and keyed... | |
High performance butterfly valves are the result of years of experience in the design and manufacture of products for a variety of applications. Our valves are designed and tested to... | |
Sure Seal's Superior Encapsulated design results in total encapsulation of the seat and disc/stem, providing the ultimate in contamination free service. In addition, every Sure Seal valve is tested to... | |
The 894 is geared to meet a multitude of applications and, with its user friendly design, disassembles in minutes for quick cleaning. Whether powders, granules or pastes the Sure Seal... | |
The 895 Series Rotary Valve was designed to offer superior product control without hindering flow. Ideal for granules and powders which need to be dispensed uniformly in a variety of... | |
The BTSV-SB series in-line closed-loop sample valve system is engineered to effectively collect representative sample of hazardous process media. The dead space free design can be installed in both horizontal... | |
The OPW 6500 series angle loading valve, made in cast aluminum, allows fluid to be held in the line out to the end of the loading arm. The aluminum body... | |
The superior resilient-seated butterfly valve for industry on the market today. Stem is machined from 17-4 stainless steel to eliminate twisting Top plate is machined to standardized drilling pattern allowing... |