Electro Standards Laboratories Datasheets for Coaxial Cables and Triaxial Cables
Coaxial cables have an inner conductor insulated by a dielectric material and then surrounded by an outer conductor that is shielded with braid or foil. Triaxial cables add an extra layer of insulation and a second conductive sheath. They are commonly known as coax and triax, and are chosen because of their protection against external electromagnetic interference.
Coaxial Cables and Triaxial Cables: Learn more
| Product Name | Notes |
|---|---|
| BNC Coaxial Data Network Cables RG-58, PVC, 50 Ohms, Male/Male, 10' | |
| BNC Coaxial Data Network Cables RG-58, PVC, 50 Ohms, Male/Male, 20' | |
| BNC COAXIAL Data Network Cables RG-58, PVC, 50 Ohms, Male/Male, 6' | |
| BNC Coaxial Data Network Cables RG-58, PVC, 50 Ohms, Male/Male, Custom Lengths | |
| BNC Coaxial Data Network Cables RG-59, PVC, 75 Ohms, Male/Male, 10' | |
| BNC Coaxial Data Network Cables RG-59, PVC, 75 Ohms, Male/Male, 20' | |
| BNC Coaxial Data Network Cables RG-59, PVC, 75 Ohms, Male/Male, 6' | |
| BNC Coaxial Data Network Cables RG-59, PVC, 75 Ohms, Male/Male, Custom Lengths | |
| BNC Coaxial Data Network Cables, RG-62, PVC, 93 Ohms, Male/Male, 10' | |
| BNC Coaxial Data Network Cables, RG-62, PVC, 93 Ohms, Male/Male, 20' | |
| BNC Coaxial Data Network Cables, RG-62, PVC, 93 Ohms, Male/Male, 20' Electro Standards also provides custom data network cables. Click here for your On-Line Custom Data Cable Form: /Products-Custom/Dat a-Cable/... | |
| BNC Coaxial Data Network Cables, RG-62, PVC, 93 Ohms, Male/Male, 6' | |
| Thinnet Data Network Cables, RG-58 Coax/50 Ohm, Male/Male, Custom Lengths | |
| Thinnet Data Network Cables, RG-58 Coax/50 Ohm, Male/Male | |
| Thinnet Data Network Cables, RG-58 Coax/50 Ohm, Plenum, Male/Male, Custom Lengths | |
| TNC Coaxial Data Network Cables, Male/Male | |
| Type F Coaxial Data Network Cables (RG-6), 75 Ohm, M/M |