SOCOMEC Datasheets for Transfer Switches
Transfer switches transfer electrical power back and forth between two power systems or buses such as a utility power line and a backup motor-generator power supply.
Transfer Switches: Learn more
Product Name | Notes |
---|---|
Advantages High availability • Complete separation of both sources and the related distribution systems. • Dual source redundancy supplies the load choosing the best source quality ensuring continuity • No-break... | |
Advantages STATYS provides • High reliability - internal redundant design. Flexibility and adaptability to various types of applications. • Compact design: saves up to 40% of valuable space. • Operational... | |
Applications Automatic Transfer System, 16A, 19" rack mounted Permanent back-up for mission-critical, IT and telecommunications equipment within the INTERNET server field. Advantages • Dual power supply for redundancy : based... | |
Applications Permanent back-up for mission-critical, IT and telecommunications equipment within the internet server field Advantages Dual power supply for redundancy Based on a double power supply system, the IT SWITCH... | |
ATyS d M are single-phase or three-phase transfer switches that are remotely controlled using volt-free contacts from an external controller. They are modular products with positive break indication. They are... | |
ATyS non-automatic transfer switches are designed for use in total system optional standby applications for the safe transfer between a normal and an alternate power source. The changeover is done... | |
ATyS p are three-phase automatic transfer switches, 3 or 4 poles, with positive break indication. They incorporate all the functions offered by the ATyS t and g, as well as... | |
ATyS p M are single-phase or three-phase automatic transfer switches with positive break indication. Functions include ATyS t M and ATyS g M capability, with additional programmable parameters and a... | |
ATyS r and ATyS d are three-phase remotely operated motorised transfer switches, 3 or 4 poles, with positive break indication. They enable the on load transfer of two three-phase power... | |
ATyS S products are 4 pole remotely operated transfer switches with positive break indication. They enable the on load transfer of two three-phase supplies via remote volt-free contacts, from either... | |
ATyS t and g are three-phase automatic transfer switches, 3 or 4 poles, with positive break indication. They incorporate all the functions offered by the ATyS d, as well as... | |
ATyS t M and ATyS g M are three-phase (4P) automatic transfer switches with positive break indication. The ATyS g M is also available in 2P for single phase applications. | |
COMO C are manual multipolar changeover switches with positive break indication. They provide changeover, source inversion or switching under load between two low voltage power circuits, as well as their... | |
SIRCO M are manually operated three or four pole modular switches with positive break indication. They provide changeover, source inversion or switching under load between two low voltage power circuits,... | |
SIRCO VM1 changeover switches are manually operated three or four pole changeover switches with visible breaking. They provide changeover, source inversion or switching under load between two low voltage power... | |
SIRCOVER are manual multipolar transfer switches with positive break indication. The family includes three ranges: • SIRCOVER AC for open transition switching (I-0-II), • SIRCOVER for overlapping contact switching (I-I+II-II),... | |
SIRCOVER ATS Bypass switches are manual four pole transfer switches with positive break indication. They are designed to isolate ATS type electrical equipment (automatic transfer switch) or UPS, with minimum... | |
SIRCOVER PV switches are manual multipolar changeover switches with positive break indication. They ensure source inversion or changeover under load of two photovoltaic installation circuits. Advantages Stable positions SIRCOVER PV... | |
SIRCOVER UL UL1008/98 are heavy duty manual transfer switches. They ensure switching transfer of sources or transfer of two low voltage circuits on load as well as their safety disconnection. | |
The ATyS d H is a three-phase transfer switch, 3 and 4 poles, designed for low voltage high power applications that require a high performance and fast reliable switching. The... |