SIRCO M are manually operated three or four pole modular switches with positive break indication. They provide changeover, source inversion or switching under load between two low voltage power circuits, as well as their safety isolation.
Advantages Secured breaking
SIRCO M switches include contact point technology and double break per phase as standard, enabling safe, optimal operation of LV electrical circuits.
Modular device
Thanks to their modular format, SIRCO M changeover switches can be fixed to a DIN rail, a backplate or a modular panel.
On load switching
The SIRCO M changeover switch comprises two mechanically interlocked load break switches which are tested in accordance with IEC 60947-3. Its AC23 characteristics enable it to perform on load changeover switching.
SOCOMEC | |
---|---|
Product Category | Transfer Switches |
Product Number | SIRCO M |
Product Name | Manual Transfer Switching Equipment |
Style | Wall Mounted |
Switch Control | Manually |
Actuator Type | Toggle |
Features | Locking Switch (optional feature) |
Current | 25 to 125 amps |