American Cast Iron Pipe Company Datasheets for Check Valves
Check valves are self-activating safety valves that permit gases and liquids to flow in only one direction, preventing process flow from reversing. They are classified as one-way directional valves.
Check Valves: Learn more
Product Name | Notes |
---|---|
Product Description AMERICAN has incorporated significant and innovative design changes to help prolong service life for swing check valves in water and sewage service. Traditionally, swing check valves have been... | |
Product Description AMERICANs Waterous Series 600 swing check valves are in full compliance with ANSI/AWWA C508. Configurations are available that are UL Listed. Rated working pressure is 200 psig. These... | |
Product Description The 2100 Hydrant Security Check Valve is the solution to securing all makes and models of fire hydrants in your system. The check valve is MJ x Solid... | |
Product Description The AMERICAN Series 2100 resilient seated check valve is simple, durable and eliminates most problems associated with metal-seated swing check valves. The Series 2100 features a compact ductile... |