American Cast Iron Pipe Company Datasheets for Industrial Pipe

Industrial pipe is a broad category of fluid and solid transport hardware used in many applications and industries. Cylindrical pipe and rigid tube is used in process, energy, construction, and civil infrastructure applications.
Industrial Pipe: Learn more

Product Name Notes
Product Description AMERICAN Fastite joint push-bar pipe, furnished in sizes 4" through 64", allows the AMERICAN Fastite joint to be used in trenchless installations using direct jacking or pushing (including...
Product Description AMERICAN Flex-Lok Pipe incorporates a very flexible ball-and-socket type joint for use in such installations as subaqueous pipeline construction. The provision for significant changes in alignment, with available...
Product Description AMERICAN produces 4" through 64" ductile iron flanged pipe in accordance with AWWA C115. The maximum length of flanged pipe is up to 200", depending on diameter. Flanges...
Product Description Centrifugally cast wall pipe is manufactured for use in piping water through walls in water treatment plants and pump stations. All AMERICAN fabricated wall pipe uses ductile iron...
Product Description Combining the sealing features of the time-proven Fastite joint and a boltless restrained connection, AMERICAN Flex-Ring joint ductile iron pipe provides flexible, easily assembled, positive restraint against endwise...
Product Description The AMERICAN Fastite joint, furnished in sizes 4 to 64, is a flexible, rubber ring compression-type joint used extensively in underground service for water, sewage or other liquids.
Product Description The AMERICAN Field Flex-Ring with black-toothed gripping segments is an integral part of the AMERICAN Flex-Ring joint restraint system. The AMERICAN Field Flex-Ring method of restraining AMERICAN 14"...
Product Description The AMERICAN Lok-Ring joint is a restrained joint that utilizes the sealing features of the time-proven AMERICAN Fastite joint. It is an essentially boltless, flexible restrained connection that...
Product Description The AMERICAN mechanical joint, furnished in pipe sizes 4 to 12 and in fitting sizes 4 to 48, is a flexible stuffing box type connection used primarily in...
Product Description The Mechanical Joint (MJ) Coupled Joint offers a method of providing joint restraint with a standard mechanical joint socket of a pipe, fitting, valve or other product. It...