- Trained on our vast library of engineering resources.

American Cast Iron Pipe Company Series 2100 Resilient Seated Check Valves

Suppliers

Company
Product
Description
Supplier Links
Series 2100 Resilient Seated Check Valves -  - American Cast Iron Pipe Company
Birmingham, AL, USA
Series 2100 Resilient Seated Check Valves
Series 2100 Resilient Seated Check Valves
Product Description The AMERICAN Series 2100 resilient seated check valve is simple, durable and eliminates most problems associated with metal-seated swing check valves. The Series 2100 features a compact ductile iron body and bonnet. Ductile iron has more than twice the tensile strength of gray cast iron. The check valve fully complies with ANSI/AWWA C508. The disc is made of ductile iron, a stainless steel shaft and nylon reinforcement, and encapsulated with EPDM rubber. The Series 2100 Valve is rated for 250 psig. The valve seals with zero leakage at pressures above 5 psig. In flow conditions the waterway is unobstructed. This valve is designed to minimize disc slam. The disc only has to travel 35 degrees from full open to full closed. This allows the valve to close before flow reversal in most applications. There is only one moving part, thus minimizing maintenance. Should the disc be damaged, it can be reversed and the valve put back into immediate service. The Series 2100 resilient seated check valve has these advantages over traditional metal-seated swing check valves: 250 psig rating Ductile iron body, bonnet and disc Fusion-bonded-epoxy coating inside and outside Does not require outside lever, weight or spring Only one moving part No O-Rings, packing, pins or bearings to wear out No bronze seat ring to wear or need replacing Zero leakage at pressures above 5 psig Suitable for buried service The 100% unobstructed flow area is free of pockets that can trap debris A factory-installed backflushing actuator can be furnished as an option. This device is useful for priming pumps, backflushing, draining lines and system testing Available in optional hydrant security configuration

Product Description

The AMERICAN Series 2100 resilient seated check valve is simple, durable and eliminates most problems associated with metal-seated swing check valves. The Series 2100 features a compact ductile iron body and bonnet. Ductile iron has more than twice the tensile strength of gray cast iron. The check valve fully complies with ANSI/AWWA C508.

The disc is made of ductile iron, a stainless steel shaft and nylon reinforcement, and encapsulated with EPDM rubber. The Series 2100 Valve is rated for 250 psig. The valve seals with zero leakage at pressures above 5 psig. In flow conditions the waterway is unobstructed.

This valve is designed to minimize disc slam. The disc only has to travel 35 degrees from full open to full closed. This allows the valve to close before flow reversal in most applications.

There is only one moving part, thus minimizing maintenance. Should the disc be damaged, it can be reversed and the valve put back into immediate service.

The Series 2100 resilient seated check valve has these advantages over traditional metal-seated swing check valves:

  • 250 psig rating
  • Ductile iron body, bonnet and disc
  • Fusion-bonded-epoxy coating inside and outside
  • Does not require outside lever, weight or spring
  • Only one moving part
  • No O-Rings, packing, pins or bearings to wear out
  • No bronze seat ring to wear or need replacing
  • Zero leakage at pressures above 5 psig
  • Suitable for buried service
  • The 100% unobstructed flow area is free of pockets that can trap debris
  • A factory-installed backflushing actuator can be furnished as an option. This device is useful for priming pumps, backflushing, draining lines and system testing
  • Available in optional hydrant security configuration
Supplier's Site

Technical Specifications

  American Cast Iron Pipe Company
Product Category Industrial Valves
Product Name Series 2100 Resilient Seated Check Valves
Valve Type Check
Unlock Full Specs
to access all available technical data

Similar Products

Manual Plastic Valves, Gate Valves (1-1/2” – 14”) -  - Asahi/America, Inc.
Specs
Valve Type Gate
Primary Material PVC;

High Impact PVC

Valve Size 1.50 to 14.00 inch (38.10 to 355.60 mm)
View Details
Manifold Mount Two-stage Diaphragm Pressure Regulator - PRD28 - Beswick Engineering Co., Inc.
Specs
Valve Type Cartridge
Primary Material Brass / Bronze; Buna-N, EPDM, or Viton Diaphragm & Seals
Media Water; Hot Water; Cold Water  ; Ground Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Hydraulic; Steam; Air; Breathable; Compressed Air; Chemical
View Details
0.25
Specs
Valve Type Ball
Primary Material Aluminum; Brass / Bronze
Media Water; Gas; Air
View Details
Ball Valve Seats -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Valve Type Foot Valve (optional feature); Wafer (optional feature); Back Flow (optional feature); Angle; Ball; Choke Valves (optional feature); Diaphragm (optional feature); Piston (optional feature); Solenoid; Relief (optional feature); Safety; Sanitary (optional feature); Shut Off (optional feature)
Media Water; Hot Water; Cold Water  ; Ground Water (optional feature); Potable Water; Salt Water; Wastewater (optional feature); Gasoline / Diesel Fuel; High Purity; LP Gas; Specialty Corrosive; Hydraulic; Chemical
View Details