- Trained on our vast library of engineering resources.

American Cast Iron Pipe Company Series 600 Swing Check Valves - Lever and Weight

Suppliers

Company
Product
Description
Supplier Links
Series 600 Swing Check Valves - Lever and Weight -  - American Cast Iron Pipe Company
Birmingham, AL, USA
Series 600 Swing Check Valves - Lever and Weight
Series 600 Swing Check Valves - Lever and Weight
Product Description AMERICANs Waterous Series 600 swing check valves are in full compliance with ANSI/AWWA C508. Configurations are available that are UL Listed. Rated working pressure is 200 psig. These check valves are suitable for horizontal or vertical installation when the flow of water is in an upward direction. Waterous Series 600 swing check valves feature sturdy iron body and bronze mounted construction. This design provides extensive use of corrosion-resistant materials in places where corrosion may be a problem. Resilient Seated Disc The disc is constructed of high-strength bronze with a rubber seal recessed into the disc to assure a positive seal even under low pressure. Series 600 swing check valves are available in sizes 3" through 12" and are available with lever and spring or lever and weight for applications where rapid flow reversals may be encountered. Corrosion Resistant The clapper arm is made of high-strength bronze. The check valve disc and clapper arm assembly use corrosion-resistant bearings, bushings and washers to reduce wear and help assure long operating life. Full Waterway These check valves are designed to provide a Full Waterway per MSS SP-71, Type I. Swing check valves with Full Waterway, when fully open, have waterway cross-sectional area at any point that is at least equal to the area of a circle whose diameter is the nominal valve size. Standard Features Comply with ANSI/AWWA C508 Stainless steel clapper arm shaft Full Waterway per Type I of MSS SP-71 Bronze clapper arm Resilient seated disc UL Listed valve

Product Description

AMERICANs Waterous Series 600 swing check valves are in full compliance with ANSI/AWWA C508. Configurations are available that are UL Listed.

Rated working pressure is 200 psig. These check valves are suitable for horizontal or vertical installation when the flow of water is in an upward direction.

Waterous Series 600 swing check valves feature sturdy iron body and bronze mounted construction. This design provides extensive use of corrosion-resistant materials in places where corrosion may be a problem.

Resilient Seated Disc

The disc is constructed of high-strength bronze with a rubber seal recessed into the disc to assure a positive seal even under low pressure.

Series 600 swing check valves are available in sizes 3" through 12" and are available with lever and spring or lever and weight for applications where rapid flow reversals may be encountered.

Corrosion Resistant

The clapper arm is made of high-strength bronze. The check valve disc and clapper arm assembly use corrosion-resistant bearings, bushings and washers to reduce wear and help assure long operating life.

Full Waterway

These check valves are designed to provide a Full Waterway per MSS SP-71, Type I. Swing check valves with Full Waterway, when fully open, have waterway cross-sectional area at any point that is at least equal to the area of a circle whose diameter is the nominal valve size.

Standard Features

  • Comply with ANSI/AWWA C508
  • Stainless steel clapper arm shaft
  • Full Waterway per Type I of MSS SP-71
  • Bronze clapper arm
  • Resilient seated disc
  • UL Listed valve
Supplier's Site

Technical Specifications

  American Cast Iron Pipe Company
Product Category Industrial Valves
Product Name Series 600 Swing Check Valves - Lever and Weight
Valve Type Swing; Check
Unlock Full Specs
to access all available technical data

Similar Products

Relief Valves -  - Haskel International LLC
Haskel International LLC
Specs
Valve Type Relief
Media Gas; Air; Compressed Air
Valve Size 0.75 inch (19.05 mm)
View Details
500 High Pressure Check Valve -  - Lee Co. (The)
Specs
Valve Type Check
View Details
Manual Quarter Turn and Spring Loaded Shutoff Valves -  - EXAIR
Specs
Primary Material Stainless Steel
Media Air; Compressed Air
Actuation Electric
View Details
Compressed Air Flow Regulating Butterfly Valve - DHS Series - Kaeser Compressors, Inc.
Specs
Valve Type Butterfly
Media Air; Compressed Air
Valve Size 2.00 to 8.00 inch (50.80 to 203.20 mm)
View Details