American Cast Iron Pipe Company Datasheets for Insertion and Tapping Valves
Insertion and tapping valves are used to isolate media within the existing line while an additional connection is made.
Insertion and Tapping Valves: Learn more
| Product Name | Notes |
|---|---|
| Product Description AMERICAN provides tapping valves for sizes 14"-48", rated at 250 psig pressure. Tapping valves 14"-48" are furnished with an alignment ring on the end flange, which fits into... | |
| Product Description AMERICAN provides tapping valves for sizes 4"-48", rated at 250 psig pressure. Tapping valves 4"-48" are furnished with an alignment ring on the end flange, which fits into... |