American Cast Iron Pipe Company Datasheets for Pipe Fittings

Pipe fittings cover many components that connect pipe ends for in-line, offset, multi-port, and mounting configurations.
Pipe Fittings: Learn more

Product Name Notes
Product Description AMERICAN furnishes a line of 16"-48" Flex-Ring fittings that meet the applicable requirements of AWWA C110 or C153, depending on diameter and configuration. These fittings employ the standard...
Product Description AMERICAN furnishes a line of 54"-64" Lok-Ring fittings that meet the applicable requirements of AWWA C110 or C153, depending on diameter and configuration. These fittings employ the standard...
Product Description AMERICAN offers ductile iron tapping sleeves in sizes 4 4 through 24 24. AMERICAN tapping sleeves are designed to provide an efficient means of connecting branch piping to...
Product Description AMERICAN offers ductile iron tapping sleeves in sizes 4 4 through 36 24. AMERICAN tapping sleeves are designed to provide an efficient means of connecting branch piping to...
Product Description AMERICAN provides a complete line of standard as well as many special flanged fittings for various types of service, including water, sewage and air. ANSI/AWWA C110/A21.10 Fittings Most...
Product Description AMERICAN regularly furnishes pipe with welded-on outlets for proven effectiveness and simplicity in layout and installation. Outlets can readily be located at variable positions along the pipeline, and...
Product Description AMERICAN supplies a complete line of 4" through 48" mechanical joint fittings meeting the requirements of ANSI/AWWA C110/A21.10 or ANSI/AWWA C153/A21.53, with the joint meeting the requirements of...
Product Description The AMERICAN grooved joint, furnished in sizes 4" to 36", and the AMERICAN shouldered joint, furnished in sizes 18" to 64", are fabricated joints most often used in...
Product Description The mechanical joint works differently from other AMERICAN pipe joints in that no lubricant is used in the assembly process. The mechanical joint gland, which is made of...