American Cast Iron Pipe Company Datasheets for Industrial Valves
Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more
| Product Name | Notes |
|---|---|
| Product Description AMERICAN has incorporated significant and innovative design changes to help prolong service life for swing check valves in water and sewage service. Traditionally, swing check valves have been... | |
| Product Description AMERICAN provides tapping valves for sizes 14"-48", rated at 250 psig pressure. Tapping valves 14"-48" are furnished with an alignment ring on the end flange, which fits into... | |
| Product Description AMERICAN provides tapping valves for sizes 4"-48", rated at 250 psig pressure. Tapping valves 4"-48" are furnished with an alignment ring on the end flange, which fits into... | |
| Product Description AMERICANs 14"-16" Series 2500 ductile iron resilient wedge gate valves are suitable for use in potable water, sewage and fire protection systems. These valves have a rated working... | |
| Product Description AMERICANs 14"-24" Series 2500 ductile iron resilient wedge gate valves are suitable for use in potable water, sewage and fire protection systems. These valves have a rated working... | |
| Product Description AMERICANs 14"-48" Series 2500 ductile iron resilient wedge gate valves are suitable for use in potable water, sewage and fire protection systems. These valves have a rated working... | |
| Product Description AMERICANs Waterous Series 600 swing check valves are in full compliance with ANSI/AWWA C508. Configurations are available that are UL Listed. Rated working pressure is 200 psig. These... | |
| Product Description The 2100 Hydrant Security Check Valve is the solution to securing all makes and models of fire hydrants in your system. The check valve is MJ x Solid... | |
| Product Description The AMERICAN Series 2100 resilient seated check valve is simple, durable and eliminates most problems associated with metal-seated swing check valves. The Series 2100 features a compact ductile... | |
| Product Description The AMERICAN Series 2500 Ductile Iron 250 psig AWWA Resilient Wedge Gate Valve is designed for use in drinking water, sewage and fire protection systems as well as... |